Alps Alpine Pushbutton Switches SKTKABE010

Description
Tactile Switches 5.9X4mm Res 500m F2.5N Trl 0.23mm SMT
Datasheet
Description
Tactile Switches 5.9X4mm Res 500m F2.5N Trl 0.23mm SMT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - SKTKABE010 - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
SKTKABE010
Pushbutton Switches SKTKABE010
Tactile Switches 5.9X4mm Res 500m F2.5N Trl 0.23mm SMT

Tactile Switches 5.9X4mm Res 500m F2.5N Trl 0.23mm SMT

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches
Product Number SKTKABE010
Product Name Pushbutton Switches
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDL - Illuminated pushbutton - HDL-BL-WS-947 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL6LB-2-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 1571262-4 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9010-G1N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers