Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TOUCH SWITCHES AND TACTILE SWITCHES
ALPS ALPINE
SKPGABE010 -- TACTILE SWITCH, 0.005A, 12VDC, SMD ROHS COMPLIANT ALPS ALPINE
Alps Alpine
Tactile Switch, 0.005A, 12Vdc, Smd Rohs Compliant Alps Alpine
SKPGABE010
Description
TACTILE SWITCH, 0.005A, 12VDC, SMD ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Datasheet
Description
TACTILE SWITCH, 0.005A, 12VDC, SMD ROHS COMPLIANT: YES
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.005A, 12Vdc, Smd Rohs Compliant Alps Alpine
66AH7049
Tactile Switch, 0.005A, 12Vdc, Smd Rohs Compliant Alps Alpine
66AH7049
TACTILE SWITCH, 0.005A, 12VDC, SMD ROHS COMPLIANT: YES
TACTILE SWITCH, 0.005A, 12VDC, SMD ROHS COMPLIANT: YES
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Touch Switches and Tactile Switches
Product Number
66AH7049
Product Name
Tactile Switch, 0.005A, 12Vdc, Smd Rohs Compliant Alps Alpine
Features
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
22mm Mushroom Key-Release Buttons
2AMLKB8
Specs
Actuator Specifications
Raised (Plunger Style) Pushbutton; Mushroom
Switch Function
Key Release
Configuration
Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2
suppliers
TE Connectivity
Tactile Switches
2425754-1
Specs
Actuator Specifications
Extended
Configuration
Normally Open (NO)
Switching Mechanism
Single Pole, Single Throw (SPST)
View Details
2
suppliers
NKK Switches
Low Profile Process Sealed Tactile
JB15KP-2A/1
Specs
Actuator Specifications
Square Button
Switch Function
Momentary Contact; Off-Mom
Switching Mechanism
Single Pole, Single Throw (SPST); SPST-NO
View Details
6
suppliers
EBE Elektro-Bau-Elemente GmbH
EBE Touch Sensor
Specs
Switch Type
Touch-sensitive Switch
Terminal Type
Surface Mount Technology
View Details