The SKHUAKE010 is a surface-mount tactile switch with a top-push operating direction, 0.98 N operating force, green stem, and 2.5 mm height. It has a rated maximum of 50 mA at 12 V DC and a minimum of 10 μA at 1 V DC, with an initial contact resistance of 100 mΩ max. The switch supports 300,000 cycles of operational life and measures 6.2 × 6.3 mm. It includes a ground terminal and operates within a temperature range of -40°C to +85°C. Electrical insulation resistance is 100 MΩ min at 100 V DC for 1 minute, with a voltage proof of 250 V AC for 1 minute. It meets vibration durability testing across three axes at 10 to 55 Hz with 1.5 mm amplitude for 2 hours each. Reflow soldering is applicable with a peak temperature of 260°C max for 3 seconds max.
H=2.5MM F=0.98N ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 79AH6580 |
| Product Name | H=2.5Mm F=0.98N Rohs Compliant Alps Alpine |
| Approvals | RoHS |