Alps Alpine Pushbutton Switches SKHCBHA010

Description
12mm 4.3mm Round Button 50mA Direct Insert 12mm SPST 12V Plugin Tactile Switches ROHS
Datasheet
Description
12mm 4.3mm Round Button 50mA Direct Insert 12mm SPST 12V Plugin Tactile Switches ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - SKHCBHA010 - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
SKHCBHA010
Pushbutton Switches SKHCBHA010
12mm 4.3mm Round Button 50mA Direct Insert 12mm SPST 12V Plugin Tactile Switches ROHS

12mm 4.3mm Round Button 50mA Direct Insert 12mm SPST 12V Plugin Tactile Switches ROHS

Supplier's Site
Tactile Switch, 0.05A, 12Vdc, Th Rohs Compliant Alps Alpine - 66AH7038 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, Th Rohs Compliant Alps Alpine
66AH7038
Tactile Switch, 0.05A, 12Vdc, Th Rohs Compliant Alps Alpine 66AH7038
TACTILE SWITCH, 0.05A, 12VDC, TH ROHS COMPLIANT: YES

TACTILE SWITCH, 0.05A, 12VDC, TH ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number SKHCBHA010 66AH7038
Product Name Pushbutton Switches Tactile Switch, 0.05A, 12Vdc, Th Rohs Compliant Alps Alpine
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDL - Illuminated pushbutton - HDL-BL-WS-946 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL6LB-4-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 2-1825027-3 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
3 suppliers
B3J Hinged Tactile Switch - B3J-7000 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers