Alps Alpine Potentiometer, Slide, 10K; Track Resistance Alps Alpine RS6ON11

Description
POTENTIOMETER, SLIDE, 10K; Track Resistance:10kohm; Power Rating:-; Resistance Tolerance:± 20%; Product Range:RS Series; Track Taper:Log (Audio); Temperature Coefficient:-; SVHC:No SVHC (20-Jun-2016); Adjustment Type:Rotary; ExternalRoHS Compliant: Yes
Datasheet
Description
POTENTIOMETER, SLIDE, 10K; Track Resistance:10kohm; Power Rating:-; Resistance Tolerance:± 20%; Product Range:RS Series; Track Taper:Log (Audio); Temperature Coefficient:-; SVHC:No SVHC (20-Jun-2016); Adjustment Type:Rotary; ExternalRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometer, Slide, 10K; Track Resistance Alps Alpine - 01M8726 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Slide, 10K; Track Resistance Alps Alpine
01M8726
Potentiometer, Slide, 10K; Track Resistance Alps Alpine 01M8726
POTENTIOMETER, SLIDE, 10K; Track Resistance:10kohm; Power Rating:-; Resistance Tolerance:± 20%; Product Range:RS Series; Track Taper:Log (Audio); Temperature Coefficient:-; SVHC:No SVHC (20-Jun-2016); Adjustment Type:Rotary; ExternalRoHS Compliant: Yes

POTENTIOMETER, SLIDE, 10K; Track Resistance:10kohm; Power Rating:-; Resistance Tolerance:± 20%; Product Range:RS Series; Track Taper:Log (Audio); Temperature Coefficient:-; SVHC:No SVHC (20-Jun-2016); Adjustment Type:Rotary; ExternalRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01M8726
Product Name Potentiometer, Slide, 10K; Track Resistance Alps Alpine
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756791 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers