Alps Alpine Potentiometer, Logarithmic, 10Kohm, 20%, 100Mw; Slide Potentiometer Type Alps Alpine RS6011Y10K

Description
POTENTIOMETER, LOGARITHMIC, 10KOHM, 20%, 100mW; Slide Potentiometer Type:Standard Type; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:100mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole RoHS Compliant: Yes
Datasheet
Description
POTENTIOMETER, LOGARITHMIC, 10KOHM, 20%, 100mW; Slide Potentiometer Type:Standard Type; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:100mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometer, Logarithmic, 10Kohm, 20%, 100Mw; Slide Potentiometer Type Alps Alpine - 01M8727 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Logarithmic, 10Kohm, 20%, 100Mw; Slide Potentiometer Type Alps Alpine
01M8727
Potentiometer, Logarithmic, 10Kohm, 20%, 100Mw; Slide Potentiometer Type Alps Alpine 01M8727
POTENTIOMETER, LOGARITHMIC, 10KOHM, 20%, 100mW; Slide Potentiometer Type:Standard Type; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:100mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole RoHS Compliant: Yes

POTENTIOMETER, LOGARITHMIC, 10KOHM, 20%, 100mW; Slide Potentiometer Type:Standard Type; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:100mW; Track Taper:Log (Audio); Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01M8727
Product Name Potentiometer, Logarithmic, 10Kohm, 20%, 100Mw; Slide Potentiometer Type Alps Alpine
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 2383222 - RS Components, Ltd.
Specs
Technology / Construction MetalAlloy; NiCr Alloy
Mounting / Packaging Screw Terminals; Screw
Resistance Range 1000 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details