SLIDE POT 10KOHM 0.25W 45MM TOP Product overview: RS45111A900F from Alps Alpine is a Slide Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 0.25W. Search-friendly keywords include Slide Potentiometer, Slide Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 78-RS45111A900F can be used for catalog matching and distributor lookup.
SLIDE POT 10K OHM TOP 45MM
±20% 250mW 10kΩ Plugin Variable Resistors/Potentiome
SLIDE POT 10KOHM 0.25W 45MM TOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 78-RS45111A900F | 4809-RS45111A900F-ND | RS45111A900F | RS45111A900F |
| Product Name | 10KOHM 0.25W Slide Potentiometer | Slide Potentiometers | Resistors >> Variable Resistors/Potentiometers | Slide Potentiometers |
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | |
| Standards and Certifications | RoHS | RoHS | ||
| Mounting / Packaging | ThroughHole | ThroughHole; Through Hole |