Alps Alpine Potentiometer, Slide, 50K; Track Resistance Alps Alpine RS4511150K

Description
POTENTIOMETER, SLIDE, 50K; Track Resistance:50kohm; Power Rating:125mW; Resistance Tolerance:± 20%; Product Range:RS Series; Track Taper:Linear; Temperature Coefficient:-; SVHC:No SVHC (20-Jun-2016); Adjustment Type:Slide; External RoHS Compliant: Yes
Datasheet
Description
POTENTIOMETER, SLIDE, 50K; Track Resistance:50kohm; Power Rating:125mW; Resistance Tolerance:± 20%; Product Range:RS Series; Track Taper:Linear; Temperature Coefficient:-; SVHC:No SVHC (20-Jun-2016); Adjustment Type:Slide; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometer, Slide, 50K; Track Resistance Alps Alpine - 01M8725 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Slide, 50K; Track Resistance Alps Alpine
01M8725
Potentiometer, Slide, 50K; Track Resistance Alps Alpine 01M8725
POTENTIOMETER, SLIDE, 50K; Track Resistance:50kohm; Power Rating:125mW; Resistance Tolerance:± 20%; Product Range:RS Series; Track Taper:Linear; Temperature Coefficient:-; SVHC:No SVHC (20-Jun-2016); Adjustment Type:Slide; External RoHS Compliant: Yes

POTENTIOMETER, SLIDE, 50K; Track Resistance:50kohm; Power Rating:125mW; Resistance Tolerance:± 20%; Product Range:RS Series; Track Taper:Linear; Temperature Coefficient:-; SVHC:No SVHC (20-Jun-2016); Adjustment Type:Slide; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01M8725
Product Name Potentiometer, Slide, 50K; Track Resistance Alps Alpine
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R182JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers