METAL SHAFT POTENTIOMETERS Product overview: RK27112A0A16 from Alps Alpine is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-RK27112A0A16 can be used for catalog matching and distributor lookup.
POT 100K OHM 1/20W LOGARITHMIC
±20% 100kΩ Plugin Variable Resistors/Potentiome
Resistors - Variable Resistors/Potentiome
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 84-RK27112A0A16 | 4809-RK27112A0A16-ND | RK27112A0A16 | RK27112A0A16 |
| Product Name | Rheostat | Rotary Potentiometers, Rheostats | Resistors >> Variable Resistors/Potentiometers | Resistors - Variable Resistors/Potentiometers |
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | |
| Operating AC Voltage | 30 volts | |||
| Operating Temperature | -10 to 70 C (14 to 158 F) | |||
| Standards and Certifications | RoHS | RoHS | ||
| Mounting / Packaging | Panel Mount (Bushing) |