POT 100K OHM 1/20W LOGARITHMIC
METAL SHAFT POTENTIOMETERS Product overview: RK27112A00CC from Alps Alpine is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-RK27112A00CC can be used for catalog matching and distributor lookup.
METAL SHAFT POTENTIOMETERS
±20% 50mW 100kΩ Plugin Variable Resistors/Potentiome
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 4809-RK27112A00CC-ND | 84-RK27112A00CC | RK27112A00CC | RK27112A00CC |
| Product Name | Rotary Potentiometers, Rheostats | Rheostat | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Resistors >> Variable Resistors/Potentiometers |
| Mounting / Packaging | Panel Mount (Bushing) | |||
| Potentiometer Type | Standard Potentiometer | |||
| Configuration | Single Turn | |||
| Resistance Taper | Log / Audio | |||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms |