POT 10K OHM 1/20W LOGARITHMIC
±20% 50mW 10kΩ Plugin Variable Resistors/Potentiome
Resistors - Variable Resistors/Potentiome
| DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 4809-RK12L12C0A0E-ND | RK12L12C0A0E | RK12L12C0A0E |
| Product Name | Rotary Potentiometers, Rheostats | Resistors >> Variable Resistors/Potentiometers | Resistors - Variable Resistors/Potentiometers |
| Mounting / Packaging | ThroughHole | ||
| Potentiometer Type | Standard Potentiometer | ||
| Configuration | Single Turn | ||
| Resistance Taper | Log / Audio | ||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms |