ROTARY POT 10K OHM .05W Product overview: RK11K1140A3L from Alps Alpine is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 05W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 05W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-RK11K1140A3L can be used for catalog matching and distributor lookup.
POT 10K OHM 1/20W LINEAR
ROTARY POT 10K OHM .05W
±20% 50mW 10kΩ Plugin Variable Resistors/Potentiome
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 84-RK11K1140A3L | 4809-RK11K1140A3L-ND | RK11K1140A3L | RK11K1140A3L |
| Product Name | 05W Rheostat | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Resistors >> Variable Resistors/Potentiometers |
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms |
| Power Rating | 0.0500 watts | 0.0500 watts | ||
| Operating AC Voltage | 50 volts | |||
| Operating Temperature | -10 to 70 C (14 to 158 F) | |||
| Standards and Certifications | RoHS | RoHS |