Alps Alpine Rotary Potentiometer, 10Kohm, 20%; Track Resistance Alps Alpine RK11K1120A4C

Description
ROTARY POTENTIOMETER, 10KOHM, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Logarithmic; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:RK11 Series; Potentiometer Mounting:Through Hole; No. of Gangs:1 RoHS Compliant: Yes
Datasheet
Description
ROTARY POTENTIOMETER, 10KOHM, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Logarithmic; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:RK11 Series; Potentiometer Mounting:Through Hole; No. of Gangs:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometer, 10Kohm, 20%; Track Resistance Alps Alpine - 98K8544 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 10Kohm, 20%; Track Resistance Alps Alpine
98K8544
Rotary Potentiometer, 10Kohm, 20%; Track Resistance Alps Alpine 98K8544
ROTARY POTENTIOMETER, 10KOHM, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Logarithmic; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:RK11 Series; Potentiometer Mounting:Through Hole; No. of Gangs:1 RoHS Compliant: Yes

ROTARY POTENTIOMETER, 10KOHM, 20%; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Logarithmic; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:RK11 Series; Potentiometer Mounting:Through Hole; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 98K8544
Product Name Rotary Potentiometer, 10Kohm, 20%; Track Resistance Alps Alpine
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 54.9 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers