Alps Alpine Rotary Potentiometers, Rheostats RK09Y11L0001

Description
POT 10K OHM 0.01W LINEAR
Request a Quote Datasheet
Description
POT 10K OHM 0.01W LINEAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 4809-RK09Y11L0001-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
4809-RK09Y11L0001-ND
Rotary Potentiometers, Rheostats 4809-RK09Y11L0001-ND
POT 10K OHM 0.01W LINEAR

POT 10K OHM 0.01W LINEAR

Buy Now Datasheet
INSULATED SHAFT POTENTIOMETERS Product overview: RK09Y11L0001 from Alps Alpine is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-RK09Y11L0001 can be used for catalog matching and distributor lookup.

INSULATED SHAFT POTENTIOMETERS Product overview: RK09Y11L0001 from Alps Alpine is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-RK09Y11L0001 can be used for catalog matching and distributor lookup.

Supplier's Site
Resistors - Variable Resistors/Potentiometers - RK09Y11L0001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Variable Resistors/Potentiometers
RK09Y11L0001
Resistors - Variable Resistors/Potentiometers RK09Y11L0001
Resistors - Variable Resistors/Potentiome ters

Resistors - Variable Resistors/Potentiometers

Supplier's Site
Resistors >> Variable Resistors/Potentiometers - RK09Y11L0001 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
RK09Y11L0001
Resistors >> Variable Resistors/Potentiometers RK09Y11L0001
±30% 10mW 10kΩ Plugin Variable Resistors/Potentiome ters ROHS

±30% 10mW 10kΩ Plugin Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 4809-RK09Y11L0001-ND 84-RK09Y11L0001 RK09Y11L0001 RK09Y11L0001
Product Name Rotary Potentiometers, Rheostats Rheostat Resistors - Variable Resistors/Potentiometers Resistors >> Variable Resistors/Potentiometers
Mounting / Packaging ThroughHole
Potentiometer Type Standard Potentiometer
Configuration Single Turn
Resistance Taper Linear
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers