Alps Alpine Carbon Linear Potentiometer, 10Kohm, 20%, 50Mw; Track Resistance Alps Alpine RK09K1130BGM

Description
CARBON LINEAR POTENTIOMETER, 10KOHM, 20%, 50mW; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Logarithmic; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:RK09K Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes
Datasheet
Description
CARBON LINEAR POTENTIOMETER, 10KOHM, 20%, 50mW; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Logarithmic; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:RK09K Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Linear Potentiometer, 10Kohm, 20%, 50Mw; Track Resistance Alps Alpine - 01M8610 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Linear Potentiometer, 10Kohm, 20%, 50Mw; Track Resistance Alps Alpine
01M8610
Carbon Linear Potentiometer, 10Kohm, 20%, 50Mw; Track Resistance Alps Alpine 01M8610
CARBON LINEAR POTENTIOMETER, 10KOHM, 20%, 50mW; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Logarithmic; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:RK09K Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

CARBON LINEAR POTENTIOMETER, 10KOHM, 20%, 50mW; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Logarithmic; Power Rating:50mW; Resistance Tolerance:± 20%; Product Range:RK09K Series; Potentiometer Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 01M8610
Product Name Carbon Linear Potentiometer, 10Kohm, 20%, 50Mw; Track Resistance Alps Alpine
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614883-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers