METAL SHAFT POTENTIOMETERS Product overview: RK097111T065 from Alps Alpine is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-RK097111T065 can be used for catalog matching and distributor lookup.
POT 10K OHM 1/20W LINEAR
METAL SHAFT POTENTIOMETERS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 84-RK097111T065 | 4809-RK097111T065-ND | RK097111T065 |
| Product Name | Rheostat | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms |
| Operating AC Voltage | 50 volts | ||
| Operating Temperature | -20 to 70 C (-4 to 158 F) | ||
| Standards and Certifications | RoHS | ||
| Mounting / Packaging | Panel Mount (Bushing) |