Alps Alpine Angle, Linear Position Measuring RDC9010006

Description
RESISTIVE POSITION SENSORS ROTAR
Request a Quote Datasheet
Description
RESISTIVE POSITION SENSORS ROTAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 4809-RDC9010006-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
4809-RDC9010006-ND
Angle, Linear Position Measuring 4809-RDC9010006-ND
RESISTIVE POSITION SENSORS ROTAR

RESISTIVE POSITION SENSORS ROTAR

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - RDC9010006 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
RDC9010006
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring RDC9010006
RESISTIVE POSITION SENSORS ROTAR

RESISTIVE POSITION SENSORS ROTAR

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors
Product Number 4809-RDC9010006-ND RDC9010006
Product Name Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Operating Temperature -40 to 248 F (-40 to 120 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
DCTH Series Internally Amplified LVDT Displacement Transducer - DCTH300 - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.2953 inch (7.5 mm)
View Details
Linear Side Actuated - TLH Series - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 3.94 to 118 inch (100 to 3000 mm)
Output Voltage
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details