Alps Alpine 10000ohm Potentiometer RDC501015A

Description
Potentiometer, 10000ohm, 30% +/-Tol, 1 Turn(s), Product overview: RDC501015A from Alps Alpine is a Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000ohm. Search-friendly keywords include Potentiometer, Potentiometers, electronic component, datasheet, replacement part, 10000ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 5-RDC501015A can be used for catalog matching and distributor lookup.
Request a Quote
Description
Potentiometer, 10000ohm, 30% +/-Tol, 1 Turn(s), Product overview: RDC501015A from Alps Alpine is a Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000ohm. Search-friendly keywords include Potentiometer, Potentiometers, electronic component, datasheet, replacement part, 10000ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 5-RDC501015A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10000ohm Potentiometer - 5-RDC501015A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10000ohm Potentiometer
5-RDC501015A
10000ohm Potentiometer 5-RDC501015A
Potentiometer, 10000ohm, 30% +/-Tol, 1 Turn(s), Product overview: RDC501015A from Alps Alpine is a Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000ohm. Search-friendly keywords include Potentiometer, Potentiometers, electronic component, datasheet, replacement part, 10000ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 5-RDC501015A can be used for catalog matching and distributor lookup.

Potentiometer, 10000ohm, 30% +/-Tol, 1 Turn(s), Product overview: RDC501015A from Alps Alpine is a Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000ohm. Search-friendly keywords include Potentiometer, Potentiometers, electronic component, datasheet, replacement part, 10000ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 5-RDC501015A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 5-RDC501015A
Product Name 10000ohm Potentiometer
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries
Specs
Resistance Range 500 ohms
View Details
Potentiometer, 10K, dip switch - K106125A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
Data Acquisition - Digital Potentiometers - AD5222BRUZ50 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Digital Potentiometer
View Details
Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details