Alps Alpine Through-Hole 0.001A Logic IC EC12E2440301

Description
Rotary Switch, 1 Positions, SPST, Latched, 0.001A, 5VDC, Solder Terminal, Shaft Type Actuator, Through Hole-straight, Product overview: EC12E2440301 from Alps Alpine is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.001A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, 0.001A, Encoders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 507-EC12E2440301 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rotary Switch, 1 Positions, SPST, Latched, 0.001A, 5VDC, Solder Terminal, Shaft Type Actuator, Through Hole-straight, Product overview: EC12E2440301 from Alps Alpine is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.001A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, 0.001A, Encoders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 507-EC12E2440301 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 0.001A Logic IC - 507-EC12E2440301 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.001A Logic IC
507-EC12E2440301
Through-Hole 0.001A Logic IC 507-EC12E2440301
Rotary Switch, 1 Positions, SPST, Latched, 0.001A, 5VDC, Solder Terminal, Shaft Type Actuator, Through Hole-straight, Product overview: EC12E2440301 from Alps Alpine is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.001A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, 0.001A, Encoders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 507-EC12E2440301 can be used for catalog matching and distributor lookup.

Rotary Switch, 1 Positions, SPST, Latched, 0.001A, 5VDC, Solder Terminal, Shaft Type Actuator, Through Hole-straight, Product overview: EC12E2440301 from Alps Alpine is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.001A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, 0.001A, Encoders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 507-EC12E2440301 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 507-EC12E2440301
Product Name Through-Hole 0.001A Logic IC
Operating Temperature -10 C (14 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-74AHC3GU04DC,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 5 V
Logic Family AHC
View Details
4 suppliers
Gates and Inverters - 54LS136DM - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Dual 3-Input Majority Voter w/ error output - AP54RHC301ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic - Gates and Inverters - 54LS28LM - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details