Alps Alpine Encoder, Vertical, 12 Det, 12Ppr; Supply Voltage Min Alps Alpine EC12E1220401

Description
ENCODER, VERTICAL, 12 DET, 12PPR; Supply Voltage Min:-; Supply Voltage Max:5V; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:EC12 Series; SVHC:No SVHC (20-Jun-2016); Connector Type:Pin; Dielectric Strength VAC:50V;RoHS Compliant: Yes
Datasheet
Description
ENCODER, VERTICAL, 12 DET, 12PPR; Supply Voltage Min:-; Supply Voltage Max:5V; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:EC12 Series; SVHC:No SVHC (20-Jun-2016); Connector Type:Pin; Dielectric Strength VAC:50V;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoder, Vertical, 12 Det, 12Ppr; Supply Voltage Min Alps Alpine - 74M1062 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, Vertical, 12 Det, 12Ppr; Supply Voltage Min Alps Alpine
74M1062
Encoder, Vertical, 12 Det, 12Ppr; Supply Voltage Min Alps Alpine 74M1062
ENCODER, VERTICAL, 12 DET, 12PPR; Supply Voltage Min:-; Supply Voltage Max:5V; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:EC12 Series; SVHC:No SVHC (20-Jun-2016); Connector Type:Pin; Dielectric Strength VAC:50V;RoHS Compliant: Yes

ENCODER, VERTICAL, 12 DET, 12PPR; Supply Voltage Min:-; Supply Voltage Max:5V; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:EC12 Series; SVHC:No SVHC (20-Jun-2016); Connector Type:Pin; Dielectric Strength VAC:50V;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Encoders
Product Number 74M1062
Product Name Encoder, Vertical, 12 Det, 12Ppr; Supply Voltage Min Alps Alpine
Unlock Full Specs
to access all available technical data

Similar Products

Encoder/Resolver - 215759877 - Radwell International
Specs
Encoder Type Incremental
View Details
AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
HEDS 5500/5540 Optical Encoder - HEDS 5500/5540 - Portescap
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Pulse & Direction
View Details
Magnetic Rotary Encoder - M122-S - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Magnetic
Encoder Type Absolute
Absolute Encoder Output Code Binary
View Details