Alps Alpine Encoder, Vertical, 11Mm, 18Det, 9Ppr; Supply Voltage Min Alps Alpine EC11K0920401

Description
ENCODER, VERTICAL, 11MM, 18DET, 9PPR; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:EC11 Series; No. of Detents:18; Pulse Output Count:9; Rotational Life RoHS Compliant: Yes
Datasheet
Description
ENCODER, VERTICAL, 11MM, 18DET, 9PPR; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:EC11 Series; No. of Detents:18; Pulse Output Count:9; Rotational Life RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoder, Vertical, 11Mm, 18Det, 9Ppr; Supply Voltage Min Alps Alpine - 75T6707 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, Vertical, 11Mm, 18Det, 9Ppr; Supply Voltage Min Alps Alpine
75T6707
Encoder, Vertical, 11Mm, 18Det, 9Ppr; Supply Voltage Min Alps Alpine 75T6707
ENCODER, VERTICAL, 11MM, 18DET, 9PPR; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:EC11 Series; No. of Detents:18; Pulse Output Count:9; Rotational Life RoHS Compliant: Yes

ENCODER, VERTICAL, 11MM, 18DET, 9PPR; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:EC11 Series; No. of Detents:18; Pulse Output Count:9; Rotational Life RoHS Compliant: Yes

Supplier's Site Datasheet
Rotary Encoders - EC11K0920401 - ODG (Origin Data Global)
Shenzhen, China
Rotary Encoders
EC11K0920401
Rotary Encoders EC11K0920401
Plugin-5P,12x11.7mm Rotary Encoders ROHS

Plugin-5P,12x11.7mm Rotary Encoders ROHS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Rotary Encoders Rotary Encoders
Product Number 75T6707 EC11K0920401
Product Name Encoder, Vertical, 11Mm, 18Det, 9Ppr; Supply Voltage Min Alps Alpine Rotary Encoders
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Optical
Encoder Type Incremental
Output Signal Square Wave; Current
View Details
Motion Control Sensors - 554776 - RS Components, Ltd.
Specs
Output Signal Current; Current
Diameter / Width 0.3740 inch (9.5 mm)
View Details
Incremental and Virtual Absolute Encoder - Model 7700 -  - Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute; Incremental
Output Signal Square Wave; Serial
View Details
Encoders-Brakes-Flanges > Encoders - EC - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details