Alps Alpine Encoder, Push Lock, 11Mm, 30D, 15Ppr; Supply Voltage Min Alps Alpine EC11E152T409

Description
ENCODER, PUSH LOCK, 11MM, 30D, 15PPR; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:EC11 Series; No. of Detents:30; Pulse Output Count:15; Rotational Life RoHS Compliant: Yes
Datasheet
Description
ENCODER, PUSH LOCK, 11MM, 30D, 15PPR; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:EC11 Series; No. of Detents:30; Pulse Output Count:15; Rotational Life RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoder, Push Lock, 11Mm, 30D, 15Ppr; Supply Voltage Min Alps Alpine - 75T6677 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, Push Lock, 11Mm, 30D, 15Ppr; Supply Voltage Min Alps Alpine
75T6677
Encoder, Push Lock, 11Mm, 30D, 15Ppr; Supply Voltage Min Alps Alpine 75T6677
ENCODER, PUSH LOCK, 11MM, 30D, 15PPR; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:EC11 Series; No. of Detents:30; Pulse Output Count:15; Rotational Life RoHS Compliant: Yes

ENCODER, PUSH LOCK, 11MM, 30D, 15PPR; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:EC11 Series; No. of Detents:30; Pulse Output Count:15; Rotational Life RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Encoders
Product Number 75T6677
Product Name Encoder, Push Lock, 11Mm, 30D, 15Ppr; Supply Voltage Min Alps Alpine
Unlock Full Specs
to access all available technical data

Similar Products

Absolute Rotary Encoder - Model A36R Absolute Encoder - Encoder Products Company
Specs
Encoder Type Absolute; Multiturn
Features Hollow Shaft
Resolution 22 to ? bits
View Details
M-Sense22 Magnetic Encoder - M Sense22i - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details
Rotary Incremental Encoders - R120B - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
View Details
Incremental encoder: Series IE3-1024 - Encoders Series IE3-1024 magnetic Encoder, digital outputs 3 channels, 1 - 1024 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details