Alps Alpine Encoder, Horiz, 11Mm, 30Det, 15Ppr; Supply Voltage Min Alps Alpine EC11B15242AF

Description
ENCODER, HORIZ, 11MM, 30DET, 15PPR; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:EC11 Series; No. of Detents:30; Pulse Output Count:15; Rotational Life Cycles:15000; RoHS Compliant: Yes
Datasheet
Description
ENCODER, HORIZ, 11MM, 30DET, 15PPR; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:EC11 Series; No. of Detents:30; Pulse Output Count:15; Rotational Life Cycles:15000; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoder, Horiz, 11Mm, 30Det, 15Ppr; Supply Voltage Min Alps Alpine - 75T6667 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, Horiz, 11Mm, 30Det, 15Ppr; Supply Voltage Min Alps Alpine
75T6667
Encoder, Horiz, 11Mm, 30Det, 15Ppr; Supply Voltage Min Alps Alpine 75T6667
ENCODER, HORIZ, 11MM, 30DET, 15PPR; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:EC11 Series; No. of Detents:30; Pulse Output Count:15; Rotational Life Cycles:15000; RoHS Compliant: Yes

ENCODER, HORIZ, 11MM, 30DET, 15PPR; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:EC11 Series; No. of Detents:30; Pulse Output Count:15; Rotational Life Cycles:15000; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Encoders
Product Number 75T6667
Product Name Encoder, Horiz, 11Mm, 30Det, 15Ppr; Supply Voltage Min Alps Alpine
Unlock Full Specs
to access all available technical data