Alps Alpine Encoder, Horiz, 11Mm, 30Det, 15Ppr; Supply Voltage Min Alps Alpine EC11B15202AA

Description
ENCODER, HORIZ, 11MM, 30DET, 15PPR; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:EC11 Series; No. of Detents:30; Pulse Output Count:15; Rotational Life Cycles:15000; RoHS Compliant: Yes
Datasheet
Description
ENCODER, HORIZ, 11MM, 30DET, 15PPR; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:EC11 Series; No. of Detents:30; Pulse Output Count:15; Rotational Life Cycles:15000; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoder, Horiz, 11Mm, 30Det, 15Ppr; Supply Voltage Min Alps Alpine - 75T6665 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, Horiz, 11Mm, 30Det, 15Ppr; Supply Voltage Min Alps Alpine
75T6665
Encoder, Horiz, 11Mm, 30Det, 15Ppr; Supply Voltage Min Alps Alpine 75T6665
ENCODER, HORIZ, 11MM, 30DET, 15PPR; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:EC11 Series; No. of Detents:30; Pulse Output Count:15; Rotational Life Cycles:15000; RoHS Compliant: Yes

ENCODER, HORIZ, 11MM, 30DET, 15PPR; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:EC11 Series; No. of Detents:30; Pulse Output Count:15; Rotational Life Cycles:15000; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Encoders
Product Number 75T6665
Product Name Encoder, Horiz, 11Mm, 30Det, 15Ppr; Supply Voltage Min Alps Alpine
Unlock Full Specs
to access all available technical data

Similar Products

Encoders - Industrial - 6207-01029-1190-ND - DigiKey
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details
2 suppliers
AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Encoders-Brakes-Flanges > Encoders - E5 - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details
Incremental encoder: Series IEH2-4096 - Encoders Series IEH2-4096 magnetic Encoder, digital outputs 2 channels, 16 - 4096 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details