Alps Alpine Encoder,vertical, 9Mm, 30Det, 15Ppr; Supply Voltage Min Alps Alpine EC09E1524404

Description
ENCODER,VERTICAL, 9MM, 30DET, 15PPR; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:-; No. of Detents:30; Operating Temperature Max:85°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
ENCODER,VERTICAL, 9MM, 30DET, 15PPR; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:-; No. of Detents:30; Operating Temperature Max:85°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoder,vertical, 9Mm, 30Det, 15Ppr; Supply Voltage Min Alps Alpine - 75T6660 - Newark, An Avnet Company
Chicago, IL, United States
Encoder,vertical, 9Mm, 30Det, 15Ppr; Supply Voltage Min Alps Alpine
75T6660
Encoder,vertical, 9Mm, 30Det, 15Ppr; Supply Voltage Min Alps Alpine 75T6660
ENCODER,VERTICAL, 9MM, 30DET, 15PPR; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:-; No. of Detents:30; Operating Temperature Max:85°C; Operating Temperature RoHS Compliant: Yes

ENCODER,VERTICAL, 9MM, 30DET, 15PPR; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:-; No. of Detents:30; Operating Temperature Max:85°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Encoders
Product Number 75T6660
Product Name Encoder,vertical, 9Mm, 30Det, 15Ppr; Supply Voltage Min Alps Alpine
Operating Temperature ? to 185 F (? to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

M-Sense16 Magnetic Encoder - M Sense16i - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details
Angle Encoder - 9480H - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
View Details
Incremental encoder: Series PA2-100 - Encoders Series PA2-100 optical Encoder, digital outputs 2 channels, 100 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Optical
Encoder Type Incremental
Output Signal Square Wave
View Details