Alpine Bearing, Inc. Radial Shielded Ball Bearings SSRI-814ZZ

Description
The construction of these bearings enables them to carry moderate radial and thrust loads at low operating torque while providing high performance within a small design. Miniature and instrument bearings are available in stainless steel for those applications requiring corrosion resistance, and chrome for maximum fatigue life. Stainless steel or chrome steel bearings are available with crown or ribbon type metallic cages. Open or shielded bearings may be flanged or unflanged. Bearings are available in angular and radial contact angles and can be custom lubricated to meet your specific needs. Click above to see our selection of miniature and instrument bearings in inch sizes. Ball Bearing Features “SS” included for AISI 440C stainless steel delete “SS” for SAE 51200 chrome alloy steel “R” ribbon & “H” crown cages available remove 1 “Z” for single shield for PTFE seals change “Z” to “L” available in ABEC 1, 3, 5 & 7 precisions add “F” before dash for flange
Description
The construction of these bearings enables them to carry moderate radial and thrust loads at low operating torque while providing high performance within a small design. Miniature and instrument bearings are available in stainless steel for those applications requiring corrosion resistance, and chrome for maximum fatigue life. Stainless steel or chrome steel bearings are available with crown or ribbon type metallic cages. Open or shielded bearings may be flanged or unflanged. Bearings are available in angular and radial contact angles and can be custom lubricated to meet your specific needs. Click above to see our selection of miniature and instrument bearings in inch sizes. Ball Bearing Features “SS” included for AISI 440C stainless steel delete “SS” for SAE 51200 chrome alloy steel “R” ribbon & “H” crown cages available remove 1 “Z” for single shield for PTFE seals change “Z” to “L” available in ABEC 1, 3, 5 & 7 precisions add “F” before dash for flange

Suppliers

Company
Product
Description
Supplier Links
Radial Shielded Ball Bearings - SSRI-814ZZ - Alpine Bearing, Inc.
Allston, MA, United States
Radial Shielded Ball Bearings
SSRI-814ZZ
Radial Shielded Ball Bearings SSRI-814ZZ
The construction of these bearings enables them to carry moderate radial and thrust loads at low operating torque while providing high performance within a small design. Miniature and instrument bearings are available in stainless steel for those applications requiring corrosion resistance, and chrome for maximum fatigue life. Stainless steel or chrome steel bearings are available with crown or ribbon type metallic cages. Open or shielded bearings may be flanged or unflanged. Bearings are available in angular and radial contact angles and can be custom lubricated to meet your specific needs. Click above to see our selection of miniature and instrument bearings in inch sizes. Ball Bearing Features “SS” included for AISI 440C stainless steel delete “SS” for SAE 51200 chrome alloy steel “R” ribbon & “H” crown cages available remove 1 “Z” for single shield for PTFE seals change “Z” to “L” available in ABEC 1, 3, 5 & 7 precisions add “F” before dash for flange

The construction of these bearings enables them to carry moderate radial and thrust loads at low operating torque while providing high performance within a small design. Miniature and instrument bearings are available in stainless steel for those applications requiring corrosion resistance, and chrome for maximum fatigue life. Stainless steel or chrome steel bearings are available with crown or ribbon type metallic cages. Open or shielded bearings may be flanged or unflanged. Bearings are available in angular and radial contact angles and can be custom lubricated to meet your specific needs. Click above to see our selection of miniature and instrument bearings in inch sizes.


Ball Bearing Features

  • “SS” included for AISI 440C stainless steel
  • delete “SS” for SAE 51200 chrome alloy steel
  • “R” ribbon & “H” crown cages available
  • remove 1 “Z” for single shield
  • for PTFE seals change “Z” to “L”
  • available in ABEC 1, 3, 5 & 7 precisions
  • add “F” before dash for flange
Supplier's Site

Technical Specifications

  Alpine Bearing, Inc.
Product Category Ball Bearings
Product Number SSRI-814ZZ
Product Name Radial Shielded Ball Bearings
Primary Bearing Category Radial Ball Bearing
Application Instrument / Miniature
Design Units Inch
Bore 0.2500 inch (6.350 mm)
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-F6225G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-8 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
 - Flat type_Rubber coated bearing (metal bearing insert)_UT - TOK America, Inc.
Specs
Rolling Element Steel
Seals / Shields Double Seal
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2058775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details