Alpine Bearing, Inc. Radial Shielded Extended Inner Ring - Flanged & Unflanged Ball Bearings SSRI-614ZZEE

Description
The construction of these bearings enables them to carry moderate radial and thrust loads at low operating torque while providing high performance within a small design. Miniature and instrument bearings are available in stainless steel for those applications requiring corrosion resistance, and chrome for maximum fatigue life. Stainless steel or chrome steel bearings are available with crown or ribbon type metallic cages. Open or shielded bearings may be flanged or unflanged. Bearings are available in angular and radial contact angles and can be custom lubricated to meet your specific needs. Click above to see our selection of miniature and instrument bearings in inch sizes. Ball Bearing Features “SS” included for AISI 440C stainless steel delete “SS” for SAE 52100 chrome alloy steel “R” ribbon & “H” crown cages available add “F” for flange for single shield remove one “Z” for PTFE seals change “Z” to “L” available in ABEC 1, 3, 5 & 7 precisions
Description
The construction of these bearings enables them to carry moderate radial and thrust loads at low operating torque while providing high performance within a small design. Miniature and instrument bearings are available in stainless steel for those applications requiring corrosion resistance, and chrome for maximum fatigue life. Stainless steel or chrome steel bearings are available with crown or ribbon type metallic cages. Open or shielded bearings may be flanged or unflanged. Bearings are available in angular and radial contact angles and can be custom lubricated to meet your specific needs. Click above to see our selection of miniature and instrument bearings in inch sizes. Ball Bearing Features “SS” included for AISI 440C stainless steel delete “SS” for SAE 52100 chrome alloy steel “R” ribbon & “H” crown cages available add “F” for flange for single shield remove one “Z” for PTFE seals change “Z” to “L” available in ABEC 1, 3, 5 & 7 precisions

Suppliers

Company
Product
Description
Supplier Links
Radial Shielded Extended Inner Ring - Flanged & Unflanged Ball Bearings - SSRI-614ZZEE - Alpine Bearing, Inc.
Allston, MA, United States
Radial Shielded Extended Inner Ring - Flanged & Unflanged Ball Bearings
SSRI-614ZZEE
Radial Shielded Extended Inner Ring - Flanged & Unflanged Ball Bearings SSRI-614ZZEE
The construction of these bearings enables them to carry moderate radial and thrust loads at low operating torque while providing high performance within a small design. Miniature and instrument bearings are available in stainless steel for those applications requiring corrosion resistance, and chrome for maximum fatigue life. Stainless steel or chrome steel bearings are available with crown or ribbon type metallic cages. Open or shielded bearings may be flanged or unflanged. Bearings are available in angular and radial contact angles and can be custom lubricated to meet your specific needs. Click above to see our selection of miniature and instrument bearings in inch sizes. Ball Bearing Features “SS” included for AISI 440C stainless steel delete “SS” for SAE 52100 chrome alloy steel “R” ribbon & “H” crown cages available add “F” for flange for single shield remove one “Z” for PTFE seals change “Z” to “L” available in ABEC 1, 3, 5 & 7 precisions

The construction of these bearings enables them to carry moderate radial and thrust loads at low operating torque while providing high performance within a small design. Miniature and instrument bearings are available in stainless steel for those applications requiring corrosion resistance, and chrome for maximum fatigue life. Stainless steel or chrome steel bearings are available with crown or ribbon type metallic cages. Open or shielded bearings may be flanged or unflanged. Bearings are available in angular and radial contact angles and can be custom lubricated to meet your specific needs. Click above to see our selection of miniature and instrument bearings in inch sizes.


Ball Bearing Features

  • “SS” included for AISI 440C stainless steel
  • delete “SS” for SAE 52100 chrome alloy steel
  • “R” ribbon & “H” crown cages available
  • add “F” for flange
  • for single shield remove one “Z”
  • for PTFE seals change “Z” to “L”
  • available in ABEC 1, 3, 5 & 7 precisions
Supplier's Site

Technical Specifications

  Alpine Bearing, Inc.
Product Category Ball Bearings
Product Number SSRI-614ZZEE
Product Name Radial Shielded Extended Inner Ring - Flanged & Unflanged Ball Bearings
Primary Bearing Category Radial Ball Bearing
Application Instrument / Miniature
Features Flanged
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-P16275M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-72 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 3192 lbs (1448 kg)
View Details