Alpine Bearing, Inc. Radial Open Ball Bearings SSL-740

Description
The construction of these bearings enables them to carry moderate radial and thrust loads at low operating torque while providing high performance within a small design. Miniature and instrument bearings are available in stainless steel for those applications requiring corrosion resistance, and chrome for maximum fatigue life. Stainless steel or chrome steel bearings are available with crown or ribbon type metallic cages. Open or shielded bearings may be flanged or unflanged. Bearings are available in angular and radial contact angles and can be custom lubricated to meet your specific needs. Click above to see our selection of miniature and instrument bearings in metric sizes. Ball Bearing Features “SS” included for AISI 440C stainless steel delete “SS” for SAE 52100 chrome alloy steel “R” ribbon and “H” crown cages available available in ABEC 1, 3, 5 & 7 precisions
Description
The construction of these bearings enables them to carry moderate radial and thrust loads at low operating torque while providing high performance within a small design. Miniature and instrument bearings are available in stainless steel for those applications requiring corrosion resistance, and chrome for maximum fatigue life. Stainless steel or chrome steel bearings are available with crown or ribbon type metallic cages. Open or shielded bearings may be flanged or unflanged. Bearings are available in angular and radial contact angles and can be custom lubricated to meet your specific needs. Click above to see our selection of miniature and instrument bearings in metric sizes. Ball Bearing Features “SS” included for AISI 440C stainless steel delete “SS” for SAE 52100 chrome alloy steel “R” ribbon and “H” crown cages available available in ABEC 1, 3, 5 & 7 precisions

Suppliers

Company
Product
Description
Supplier Links
Radial Open Ball Bearings - SSL-740 - Alpine Bearing, Inc.
Allston, MA, United States
Radial Open Ball Bearings
SSL-740
Radial Open Ball Bearings SSL-740
The construction of these bearings enables them to carry moderate radial and thrust loads at low operating torque while providing high performance within a small design. Miniature and instrument bearings are available in stainless steel for those applications requiring corrosion resistance, and chrome for maximum fatigue life. Stainless steel or chrome steel bearings are available with crown or ribbon type metallic cages. Open or shielded bearings may be flanged or unflanged. Bearings are available in angular and radial contact angles and can be custom lubricated to meet your specific needs. Click above to see our selection of miniature and instrument bearings in metric sizes. Ball Bearing Features “SS” included for AISI 440C stainless steel delete “SS” for SAE 52100 chrome alloy steel “R” ribbon and “H” crown cages available available in ABEC 1, 3, 5 & 7 precisions

The construction of these bearings enables them to carry moderate radial and thrust loads at low operating torque while providing high performance within a small design. Miniature and instrument bearings are available in stainless steel for those applications requiring corrosion resistance, and chrome for maximum fatigue life. Stainless steel or chrome steel bearings are available with crown or ribbon type metallic cages. Open or shielded bearings may be flanged or unflanged. Bearings are available in angular and radial contact angles and can be custom lubricated to meet your specific needs. Click above to see our selection of miniature and instrument bearings in metric sizes.


Ball Bearing Features

  • “SS” included for AISI 440C stainless steel
  • delete “SS” for SAE 52100 chrome alloy steel
  • “R” ribbon and “H” crown cages available
  • available in ABEC 1, 3, 5 & 7 precisions
Supplier's Site

Technical Specifications

  Alpine Bearing, Inc.
Product Category Ball Bearings
Product Number SSL-740
Product Name Radial Open Ball Bearings
Primary Bearing Category Radial Ball Bearing
Application Instrument / Miniature
Features Flanged
Design Units Metric
Bore 0.1575 inch (4.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-3/8 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details
Ball Bearings - 6190020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-P13762 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details