Alpine Bearing, Inc. Inch Ball Bearings R6

Description
Deep groove bearings have race dimensions that are similar to their ball dimensions. These bearings can be used in a wide variety of applications. They have grooved raceways on the inner and outer rings allowing them to sustain moderate radial and axial loads in both directions. They are well suited to high speed applications and can maintain their precision tolerance during high speed operation. Click above to see our selection of deep groove bearings with inch dimensions. Ball Bearing Features Add after the part number: Z – one shield ZZ – two shields RS – one seal 2RS – two seals NR – snap ring Add before part number: SS – stainless steel
Description
Deep groove bearings have race dimensions that are similar to their ball dimensions. These bearings can be used in a wide variety of applications. They have grooved raceways on the inner and outer rings allowing them to sustain moderate radial and axial loads in both directions. They are well suited to high speed applications and can maintain their precision tolerance during high speed operation. Click above to see our selection of deep groove bearings with inch dimensions. Ball Bearing Features Add after the part number: Z – one shield ZZ – two shields RS – one seal 2RS – two seals NR – snap ring Add before part number: SS – stainless steel

Suppliers

Company
Product
Description
Supplier Links
Inch Ball Bearings - R6 - Alpine Bearing, Inc.
Allston, MA, United States
Inch Ball Bearings
R6
Inch Ball Bearings R6
Deep groove bearings have race dimensions that are similar to their ball dimensions. These bearings can be used in a wide variety of applications. They have grooved raceways on the inner and outer rings allowing them to sustain moderate radial and axial loads in both directions. They are well suited to high speed applications and can maintain their precision tolerance during high speed operation. Click above to see our selection of deep groove bearings with inch dimensions. Ball Bearing Features Add after the part number: Z – one shield ZZ – two shields RS – one seal 2RS – two seals NR – snap ring Add before part number: SS – stainless steel

Deep groove bearings have race dimensions that are similar to their ball dimensions. These bearings can be used in a wide variety of applications. They have grooved raceways on the inner and outer rings allowing them to sustain moderate radial and axial loads in both directions. They are well suited to high speed applications and can maintain their precision tolerance during high speed operation. Click above to see our selection of deep groove bearings with inch dimensions.


Ball Bearing Features

  • Add after the part number:
  • Z – one shield
  • ZZ – two shields
  • RS – one seal
  • 2RS – two seals
  • NR – snap ring
  • Add before part number:
  • SS – stainless steel
Supplier's Site

Technical Specifications

  Alpine Bearing, Inc.
Product Category Ball Bearings
Product Number R6
Product Name Inch Ball Bearings
Type Conrad / Deep Groove
Design Units Inch
Bore 0.3750 inch (9.525 mm)
Outside Diameter 0.8750 inch (22.225 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
Ball Bearings - 2346984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details