Alpine Bearing, Inc. Inch Ball Bearings R4

Description
Deep groove bearings have race dimensions that are similar to their ball dimensions. These bearings can be used in a wide variety of applications. They have grooved raceways on the inner and outer rings allowing them to sustain moderate radial and axial loads in both directions. They are well suited to high speed applications and can maintain their precision tolerance during high speed operation. Click above to see our selection of deep groove bearings with inch dimensions. Ball Bearing Features Add after the part number: Z – one shield ZZ – two shields RS – one seal 2RS – two seals NR – snap ring Add before part number: SS – stainless steel
Description
Deep groove bearings have race dimensions that are similar to their ball dimensions. These bearings can be used in a wide variety of applications. They have grooved raceways on the inner and outer rings allowing them to sustain moderate radial and axial loads in both directions. They are well suited to high speed applications and can maintain their precision tolerance during high speed operation. Click above to see our selection of deep groove bearings with inch dimensions. Ball Bearing Features Add after the part number: Z – one shield ZZ – two shields RS – one seal 2RS – two seals NR – snap ring Add before part number: SS – stainless steel

Suppliers

Company
Product
Description
Supplier Links
Inch Ball Bearings - R4 - Alpine Bearing, Inc.
Allston, MA, United States
Inch Ball Bearings
R4
Inch Ball Bearings R4
Deep groove bearings have race dimensions that are similar to their ball dimensions. These bearings can be used in a wide variety of applications. They have grooved raceways on the inner and outer rings allowing them to sustain moderate radial and axial loads in both directions. They are well suited to high speed applications and can maintain their precision tolerance during high speed operation. Click above to see our selection of deep groove bearings with inch dimensions. Ball Bearing Features Add after the part number: Z – one shield ZZ – two shields RS – one seal 2RS – two seals NR – snap ring Add before part number: SS – stainless steel

Deep groove bearings have race dimensions that are similar to their ball dimensions. These bearings can be used in a wide variety of applications. They have grooved raceways on the inner and outer rings allowing them to sustain moderate radial and axial loads in both directions. They are well suited to high speed applications and can maintain their precision tolerance during high speed operation. Click above to see our selection of deep groove bearings with inch dimensions.


Ball Bearing Features

  • Add after the part number:
  • Z – one shield
  • ZZ – two shields
  • RS – one seal
  • 2RS – two seals
  • NR – snap ring
  • Add before part number:
  • SS – stainless steel
Supplier's Site

Technical Specifications

  Alpine Bearing, Inc.
Product Category Ball Bearings
Product Number R4
Product Name Inch Ball Bearings
Type Conrad / Deep Groove
Design Units Inch
Bore 0.2500 inch (6.350 mm)
Outside Diameter 0.6250 inch (15.875 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PS8737M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-85 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
View Details