Alpine Bearing, Inc. Metric Ball Bearings M40BS72

Description
Ball screw support bearings are designed to provide maximum axial rigidity and improved feeding accuracy for use with precision ball screws. They are high accuracy angular contact thrust bearings which are superior to combinations of standard angular contact bearings or arrangements of radial and thrust bearings for ball screw applications. Ball Bearing Features heavy preload standard add “DU” for universal duplex as suffix add “TU” for triplex as suffix add “QU” for quadruplex as suffix universally ground can be mounted as DU, DF or DB for duplex, triplex & quadruplex sets, multiply width preload by 2, 3 or 4 respectively
Description
Ball screw support bearings are designed to provide maximum axial rigidity and improved feeding accuracy for use with precision ball screws. They are high accuracy angular contact thrust bearings which are superior to combinations of standard angular contact bearings or arrangements of radial and thrust bearings for ball screw applications. Ball Bearing Features heavy preload standard add “DU” for universal duplex as suffix add “TU” for triplex as suffix add “QU” for quadruplex as suffix universally ground can be mounted as DU, DF or DB for duplex, triplex & quadruplex sets, multiply width preload by 2, 3 or 4 respectively

Suppliers

Company
Product
Description
Supplier Links
Metric Ball Bearings - M40BS72 - Alpine Bearing, Inc.
Allston, MA, United States
Metric Ball Bearings
M40BS72
Metric Ball Bearings M40BS72
Ball screw support bearings are designed to provide maximum axial rigidity and improved feeding accuracy for use with precision ball screws. They are high accuracy angular contact thrust bearings which are superior to combinations of standard angular contact bearings or arrangements of radial and thrust bearings for ball screw applications. Ball Bearing Features heavy preload standard add “DU” for universal duplex as suffix add “TU” for triplex as suffix add “QU” for quadruplex as suffix universally ground can be mounted as DU, DF or DB for duplex, triplex & quadruplex sets, multiply width preload by 2, 3 or 4 respectively

Ball screw support bearings are designed to provide maximum axial rigidity and improved feeding accuracy for use with precision ball screws. They are high accuracy angular contact thrust bearings which are superior to combinations of standard angular contact bearings or arrangements of radial and thrust bearings for ball screw applications.


Ball Bearing Features

  • heavy preload standard
  • add “DU” for universal duplex as suffix
  • add “TU” for triplex as suffix
  • add “QU” for quadruplex as suffix
  • universally ground
  • can be mounted as DU, DF or DB
  • for duplex, triplex & quadruplex sets, multiply width preload by 2, 3 or 4 respectively
Supplier's Site

Technical Specifications

  Alpine Bearing, Inc.
Product Category Ball Bearings
Product Number M40BS72
Product Name Metric Ball Bearings
Application Ball Screw Support; Spindle / Super Precision
Rolling Element Steel
Design Units Metric
Bore 1.5748 inch (40.000 mm)
Outside Diameter 2.8346 inch (72.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Concave groove type_Plastic bearing_DH - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FSS3725M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
Ball Bearings - 1883289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details