Alpine Bearing, Inc. Metric Ball Bearings M30BS62

Description
Ball screw support bearings are designed to provide maximum axial rigidity and improved feeding accuracy for use with precision ball screws. They are high accuracy angular contact thrust bearings which are superior to combinations of standard angular contact bearings or arrangements of radial and thrust bearings for ball screw applications. Ball Bearing Features heavy preload standard add “DU” for universal duplex as suffix add “TU” for triplex as suffix add “QU” for quadruplex as suffix universally ground can be mounted as DU, DF or DB for duplex, triplex & quadruplex sets, multiply width preload by 2, 3 or 4 respectively
Description
Ball screw support bearings are designed to provide maximum axial rigidity and improved feeding accuracy for use with precision ball screws. They are high accuracy angular contact thrust bearings which are superior to combinations of standard angular contact bearings or arrangements of radial and thrust bearings for ball screw applications. Ball Bearing Features heavy preload standard add “DU” for universal duplex as suffix add “TU” for triplex as suffix add “QU” for quadruplex as suffix universally ground can be mounted as DU, DF or DB for duplex, triplex & quadruplex sets, multiply width preload by 2, 3 or 4 respectively

Suppliers

Company
Product
Description
Supplier Links
Metric Ball Bearings - M30BS62 - Alpine Bearing, Inc.
Allston, MA, United States
Metric Ball Bearings
M30BS62
Metric Ball Bearings M30BS62
Ball screw support bearings are designed to provide maximum axial rigidity and improved feeding accuracy for use with precision ball screws. They are high accuracy angular contact thrust bearings which are superior to combinations of standard angular contact bearings or arrangements of radial and thrust bearings for ball screw applications. Ball Bearing Features heavy preload standard add “DU” for universal duplex as suffix add “TU” for triplex as suffix add “QU” for quadruplex as suffix universally ground can be mounted as DU, DF or DB for duplex, triplex & quadruplex sets, multiply width preload by 2, 3 or 4 respectively

Ball screw support bearings are designed to provide maximum axial rigidity and improved feeding accuracy for use with precision ball screws. They are high accuracy angular contact thrust bearings which are superior to combinations of standard angular contact bearings or arrangements of radial and thrust bearings for ball screw applications.


Ball Bearing Features

  • heavy preload standard
  • add “DU” for universal duplex as suffix
  • add “TU” for triplex as suffix
  • add “QU” for quadruplex as suffix
  • universally ground
  • can be mounted as DU, DF or DB
  • for duplex, triplex & quadruplex sets, multiply width preload by 2, 3 or 4 respectively
Supplier's Site

Technical Specifications

  Alpine Bearing, Inc.
Product Category Ball Bearings
Product Number M30BS62
Product Name Metric Ball Bearings
Application Ball Screw Support; Spindle / Super Precision
Rolling Element Steel
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.055
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-76 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
View Details