Alpine Bearing, Inc. KSP Control Self Aligning Ball Bearings KSP3L

Description
Light weight design and safe for extreme environments, aircraft bearings are typically used to support high loads which spin at medium to low RPMs and are commonly oscillating. These bearings can take many forms including single, double row or thin section ball bearings. Known for their precise manufacturing and durability, this type of bearing is good for a wide variety of applications. Choose single row when space is at a premium. Ball Bearing Features single row, ball, deep groove equipped with removable PTFE seals exposed surfaces are cadmium plated except inner ring bore, caps and seals operating temperature: -65 degrees to 250 degrees fahrenheit lubricated in accordance to MIL-PRF-23827 or MIL-PRF-81322
Description
Light weight design and safe for extreme environments, aircraft bearings are typically used to support high loads which spin at medium to low RPMs and are commonly oscillating. These bearings can take many forms including single, double row or thin section ball bearings. Known for their precise manufacturing and durability, this type of bearing is good for a wide variety of applications. Choose single row when space is at a premium. Ball Bearing Features single row, ball, deep groove equipped with removable PTFE seals exposed surfaces are cadmium plated except inner ring bore, caps and seals operating temperature: -65 degrees to 250 degrees fahrenheit lubricated in accordance to MIL-PRF-23827 or MIL-PRF-81322

Suppliers

Company
Product
Description
Supplier Links
KSP Control Self Aligning Ball Bearings - KSP3L - Alpine Bearing, Inc.
Allston, MA, United States
KSP Control Self Aligning Ball Bearings
KSP3L
KSP Control Self Aligning Ball Bearings KSP3L
Light weight design and safe for extreme environments, aircraft bearings are typically used to support high loads which spin at medium to low RPMs and are commonly oscillating. These bearings can take many forms including single, double row or thin section ball bearings. Known for their precise manufacturing and durability, this type of bearing is good for a wide variety of applications. Choose single row when space is at a premium. Ball Bearing Features single row, ball, deep groove equipped with removable PTFE seals exposed surfaces are cadmium plated except inner ring bore, caps and seals operating temperature: -65 degrees to 250 degrees fahrenheit lubricated in accordance to MIL-PRF-23827 or MIL-PRF-81322

Light weight design and safe for extreme environments, aircraft bearings are typically used to support high loads which spin at medium to low RPMs and are commonly oscillating. These bearings can take many forms including single, double row or thin section ball bearings. Known for their precise manufacturing and durability, this type of bearing is good for a wide variety of applications. Choose single row when space is at a premium.


Ball Bearing Features

  • single row, ball, deep groove
  • equipped with removable PTFE seals
  • exposed surfaces are cadmium plated except inner ring bore, caps and seals
  • operating temperature: -65 degrees to 250 degrees fahrenheit
  • lubricated in accordance to MIL-PRF-23827 or MIL-PRF-81322
Supplier's Site

Technical Specifications

  Alpine Bearing, Inc.
Product Category Ball Bearings
Product Number KSP3L
Product Name KSP Control Self Aligning Ball Bearings
Application Aerospace; Airframe / Aircraft Control
Design Units Inch
Bore 0.1900 inch (4.826 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-72 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 4010 lbs (1819 kg)
Dynamic Radial 10880 lbs (4934 kg)
View Details