Alpine Bearing, Inc. KP-A Series Radial Ball Bearings KP5A

Description
Light weight design and safe for extreme environments, aircraft bearings are typically used to support high loads which spin at medium to low RPMs and are commonly oscillating. These bearings can take many forms including single, double row or thin section ball bearings. Known for their precise manufacturing and durability, this type of bearing is good for a wide variety of applications. Choose single row when space is at a premium. Ball Bearing Features single row, ball, deep groove equipped with removable PTFE seals exposed surfaces are cadmium plated except inner ring bore, caps & seals operating temperatures: -65 degrees to 250 degrees fahrenheit lubricated in accordance to MIL-PRF-23827 or MIL-PRF-81322
Description
Light weight design and safe for extreme environments, aircraft bearings are typically used to support high loads which spin at medium to low RPMs and are commonly oscillating. These bearings can take many forms including single, double row or thin section ball bearings. Known for their precise manufacturing and durability, this type of bearing is good for a wide variety of applications. Choose single row when space is at a premium. Ball Bearing Features single row, ball, deep groove equipped with removable PTFE seals exposed surfaces are cadmium plated except inner ring bore, caps & seals operating temperatures: -65 degrees to 250 degrees fahrenheit lubricated in accordance to MIL-PRF-23827 or MIL-PRF-81322

Suppliers

Company
Product
Description
Supplier Links
KP-A Series Radial Ball Bearings - KP5A - Alpine Bearing, Inc.
Allston, MA, United States
KP-A Series Radial Ball Bearings
KP5A
KP-A Series Radial Ball Bearings KP5A
Light weight design and safe for extreme environments, aircraft bearings are typically used to support high loads which spin at medium to low RPMs and are commonly oscillating. These bearings can take many forms including single, double row or thin section ball bearings. Known for their precise manufacturing and durability, this type of bearing is good for a wide variety of applications. Choose single row when space is at a premium. Ball Bearing Features single row, ball, deep groove equipped with removable PTFE seals exposed surfaces are cadmium plated except inner ring bore, caps & seals operating temperatures: -65 degrees to 250 degrees fahrenheit lubricated in accordance to MIL-PRF-23827 or MIL-PRF-81322

Light weight design and safe for extreme environments, aircraft bearings are typically used to support high loads which spin at medium to low RPMs and are commonly oscillating. These bearings can take many forms including single, double row or thin section ball bearings. Known for their precise manufacturing and durability, this type of bearing is good for a wide variety of applications. Choose single row when space is at a premium.


Ball Bearing Features

  • single row, ball, deep groove
  • equipped with removable PTFE seals
  • exposed surfaces are cadmium plated except inner ring bore, caps & seals
  • operating temperatures: -65 degrees to 250 degrees fahrenheit
  • lubricated in accordance to MIL-PRF-23827 or MIL-PRF-81322
Supplier's Site

Technical Specifications

  Alpine Bearing, Inc.
Product Category Ball Bearings
Product Number KP5A
Product Name KP-A Series Radial Ball Bearings
Primary Bearing Category Radial Ball Bearing
Application Aerospace; Airframe / Aircraft Control
Design Units Inch
Bore 0.3125 inch (7.937 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat and u-groove_Door roller (with built-in bearing and roller)_Door roller - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-2-1/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details
Ball Bearings - 2058808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details