Alpine Bearing, Inc. KP-B Series Torque Tube Ball Bearings KP49B

Description
Light weight design and safe for extreme environments, aircraft bearings are typically used to support high loads which spin at medium to low RPMs and are commonly oscillating. These bearings can take many forms including single, double row or thin section ball bearings. Known for their precise manufacturing and durability, this type of bearing is good for a wide variety of applications. Choose single row when space is at a premium. Ball Bearing Features single row, ball, deep groove equipped with removable PTFE seals exposed surfaces are cadmium plated except inner ring bore, caps & seals operating temperature: -65 degrees to 250 degrees fahrenheit lubricated in accordance to MIL-PRF-23827 or MIL-PRF-81322
Description
Light weight design and safe for extreme environments, aircraft bearings are typically used to support high loads which spin at medium to low RPMs and are commonly oscillating. These bearings can take many forms including single, double row or thin section ball bearings. Known for their precise manufacturing and durability, this type of bearing is good for a wide variety of applications. Choose single row when space is at a premium. Ball Bearing Features single row, ball, deep groove equipped with removable PTFE seals exposed surfaces are cadmium plated except inner ring bore, caps & seals operating temperature: -65 degrees to 250 degrees fahrenheit lubricated in accordance to MIL-PRF-23827 or MIL-PRF-81322

Suppliers

Company
Product
Description
Supplier Links
KP-B Series Torque Tube Ball Bearings - KP49B - Alpine Bearing, Inc.
Allston, MA, United States
KP-B Series Torque Tube Ball Bearings
KP49B
KP-B Series Torque Tube Ball Bearings KP49B
Light weight design and safe for extreme environments, aircraft bearings are typically used to support high loads which spin at medium to low RPMs and are commonly oscillating. These bearings can take many forms including single, double row or thin section ball bearings. Known for their precise manufacturing and durability, this type of bearing is good for a wide variety of applications. Choose single row when space is at a premium. Ball Bearing Features single row, ball, deep groove equipped with removable PTFE seals exposed surfaces are cadmium plated except inner ring bore, caps & seals operating temperature: -65 degrees to 250 degrees fahrenheit lubricated in accordance to MIL-PRF-23827 or MIL-PRF-81322

Light weight design and safe for extreme environments, aircraft bearings are typically used to support high loads which spin at medium to low RPMs and are commonly oscillating. These bearings can take many forms including single, double row or thin section ball bearings. Known for their precise manufacturing and durability, this type of bearing is good for a wide variety of applications. Choose single row when space is at a premium.


Ball Bearing Features

  • single row, ball, deep groove
  • equipped with removable PTFE seals
  • exposed surfaces are cadmium plated except inner ring bore, caps & seals
  • operating temperature: -65 degrees to 250 degrees fahrenheit
  • lubricated in accordance to MIL-PRF-23827 or MIL-PRF-81322
Supplier's Site

Technical Specifications

  Alpine Bearing, Inc.
Product Category Ball Bearings
Product Number KP49B
Product Name KP-B Series Torque Tube Ball Bearings
Application Aerospace; Airframe / Aircraft Control
Design Units Inch
Bore 3.0630 inch (77.800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-26 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details