Alpine Bearing, Inc. KP-A Series Radial Ball Bearings KP16A

Description
Light weight design and safe for extreme environments, aircraft bearings are typically used to support high loads which spin at medium to low RPMs and are commonly oscillating. These bearings can take many forms including single, double row or thin section ball bearings. Known for their precise manufacturing and durability, this type of bearing is good for a wide variety of applications. Choose single row when space is at a premium. Ball Bearing Features single row, ball, deep groove equipped with removable PTFE seals exposed surfaces are cadmium plated except inner ring bore, caps & seals operating temperatures: -65 degrees to 250 degrees fahrenheit lubricated in accordance to MIL-PRF-23827 or MIL-PRF-81322
Description
Light weight design and safe for extreme environments, aircraft bearings are typically used to support high loads which spin at medium to low RPMs and are commonly oscillating. These bearings can take many forms including single, double row or thin section ball bearings. Known for their precise manufacturing and durability, this type of bearing is good for a wide variety of applications. Choose single row when space is at a premium. Ball Bearing Features single row, ball, deep groove equipped with removable PTFE seals exposed surfaces are cadmium plated except inner ring bore, caps & seals operating temperatures: -65 degrees to 250 degrees fahrenheit lubricated in accordance to MIL-PRF-23827 or MIL-PRF-81322

Suppliers

Company
Product
Description
Supplier Links
KP-A Series Radial Ball Bearings - KP16A - Alpine Bearing, Inc.
Allston, MA, United States
KP-A Series Radial Ball Bearings
KP16A
KP-A Series Radial Ball Bearings KP16A
Light weight design and safe for extreme environments, aircraft bearings are typically used to support high loads which spin at medium to low RPMs and are commonly oscillating. These bearings can take many forms including single, double row or thin section ball bearings. Known for their precise manufacturing and durability, this type of bearing is good for a wide variety of applications. Choose single row when space is at a premium. Ball Bearing Features single row, ball, deep groove equipped with removable PTFE seals exposed surfaces are cadmium plated except inner ring bore, caps & seals operating temperatures: -65 degrees to 250 degrees fahrenheit lubricated in accordance to MIL-PRF-23827 or MIL-PRF-81322

Light weight design and safe for extreme environments, aircraft bearings are typically used to support high loads which spin at medium to low RPMs and are commonly oscillating. These bearings can take many forms including single, double row or thin section ball bearings. Known for their precise manufacturing and durability, this type of bearing is good for a wide variety of applications. Choose single row when space is at a premium.


Ball Bearing Features

  • single row, ball, deep groove
  • equipped with removable PTFE seals
  • exposed surfaces are cadmium plated except inner ring bore, caps & seals
  • operating temperatures: -65 degrees to 250 degrees fahrenheit
  • lubricated in accordance to MIL-PRF-23827 or MIL-PRF-81322
Supplier's Site

Technical Specifications

  Alpine Bearing, Inc.
Product Category Ball Bearings
Product Number KP16A
Product Name KP-A Series Radial Ball Bearings
Primary Bearing Category Radial Ball Bearing
Application Aerospace; Airframe / Aircraft Control
Design Units Inch
Bore 1.0000 inch (25.400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PS2507G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-1/8 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 140 lbs (63 kg)
View Details