Alpine Bearing, Inc. Open Ball Bearings KB040AR0

Description
The angular contact bearing is a conventional design. It features a circular pocket separator and a 30? contact angle along with approximately 67% of a full complement of balls. The chief benefit of this bearing is that it provides greater thrust capacity than a radial contact or four-point contact bearing. Because of its counterbored outer race, an angular contact bearing has unidirectional thrust capacity. This bearing should be mounted opposed to another bearing to establish and maintain the contact angle, and to support reversing thrust loads. Ball Bearing Features AISI 52100 steel rings and balls standard Available in 440C and M-50 steel Circular pocket separator Singles, pairs, tri-sets and quad sets available Specialty lubricants available
Description
The angular contact bearing is a conventional design. It features a circular pocket separator and a 30? contact angle along with approximately 67% of a full complement of balls. The chief benefit of this bearing is that it provides greater thrust capacity than a radial contact or four-point contact bearing. Because of its counterbored outer race, an angular contact bearing has unidirectional thrust capacity. This bearing should be mounted opposed to another bearing to establish and maintain the contact angle, and to support reversing thrust loads. Ball Bearing Features AISI 52100 steel rings and balls standard Available in 440C and M-50 steel Circular pocket separator Singles, pairs, tri-sets and quad sets available Specialty lubricants available

Suppliers

Company
Product
Description
Supplier Links
Open Ball Bearings - KB040AR0 - Alpine Bearing, Inc.
Allston, MA, United States
Open Ball Bearings
KB040AR0
Open Ball Bearings KB040AR0
The angular contact bearing is a conventional design. It features a circular pocket separator and a 30? contact angle along with approximately 67% of a full complement of balls. The chief benefit of this bearing is that it provides greater thrust capacity than a radial contact or four-point contact bearing. Because of its counterbored outer race, an angular contact bearing has unidirectional thrust capacity. This bearing should be mounted opposed to another bearing to establish and maintain the contact angle, and to support reversing thrust loads. Ball Bearing Features AISI 52100 steel rings and balls standard Available in 440C and M-50 steel Circular pocket separator Singles, pairs, tri-sets and quad sets available Specialty lubricants available

The angular contact bearing is a conventional design. It features a circular pocket separator and a 30? contact angle along with approximately 67% of a full complement of balls. The chief benefit of this bearing is that it provides greater thrust capacity than a radial contact or four-point contact bearing. Because of its counterbored outer race, an angular contact bearing has unidirectional thrust capacity. This bearing should be mounted opposed to another bearing to establish and maintain the contact angle, and to support reversing thrust loads.


Ball Bearing Features

  • AISI 52100 steel rings and balls standard
  • Available in 440C and M-50 steel
  • Circular pocket separator
  • Singles, pairs, tri-sets and quad sets available
  • Specialty lubricants available
Supplier's Site

Technical Specifications

  Alpine Bearing, Inc.
Product Category Ball Bearings
Product Number KB040AR0
Product Name Open Ball Bearings
Primary Bearing Category Angular Contact Ball Bearing
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-P5018G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-47 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1699 lbs (771 kg)
Dynamic Radial 2743 lbs (1244 kg)
View Details
 - V-groove type_Plastic bearing_DV - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 1883296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details