Alpine Bearing, Inc. Open Ball Bearings KA055AR0

Description
The angular contact bearing is a conventional design. It features a circular pocket separator and a 30? contact angle along with approximately 67% of a full complement of balls. The chief benefit of this bearing is that it provides greater thrust capacity than a radial contact or four-point contact bearing. Because of its counterbored outer race, an angular contact bearing has unidirectional thrust capacity. This bearing should be mounted opposed to another bearing to establish and maintain the contact angle, and to support reversing thrust loads. Ball Bearing Features AISI 52100 steel rings and balls standard Available in 440C and M-50 steel Circular pocket separator Singles, pairs, tri-sets and quad sets available Specialty lubricants available
Description
The angular contact bearing is a conventional design. It features a circular pocket separator and a 30? contact angle along with approximately 67% of a full complement of balls. The chief benefit of this bearing is that it provides greater thrust capacity than a radial contact or four-point contact bearing. Because of its counterbored outer race, an angular contact bearing has unidirectional thrust capacity. This bearing should be mounted opposed to another bearing to establish and maintain the contact angle, and to support reversing thrust loads. Ball Bearing Features AISI 52100 steel rings and balls standard Available in 440C and M-50 steel Circular pocket separator Singles, pairs, tri-sets and quad sets available Specialty lubricants available

Suppliers

Company
Product
Description
Supplier Links
Open Ball Bearings - KA055AR0 - Alpine Bearing, Inc.
Allston, MA, United States
Open Ball Bearings
KA055AR0
Open Ball Bearings KA055AR0
The angular contact bearing is a conventional design. It features a circular pocket separator and a 30? contact angle along with approximately 67% of a full complement of balls. The chief benefit of this bearing is that it provides greater thrust capacity than a radial contact or four-point contact bearing. Because of its counterbored outer race, an angular contact bearing has unidirectional thrust capacity. This bearing should be mounted opposed to another bearing to establish and maintain the contact angle, and to support reversing thrust loads. Ball Bearing Features AISI 52100 steel rings and balls standard Available in 440C and M-50 steel Circular pocket separator Singles, pairs, tri-sets and quad sets available Specialty lubricants available

The angular contact bearing is a conventional design. It features a circular pocket separator and a 30? contact angle along with approximately 67% of a full complement of balls. The chief benefit of this bearing is that it provides greater thrust capacity than a radial contact or four-point contact bearing. Because of its counterbored outer race, an angular contact bearing has unidirectional thrust capacity. This bearing should be mounted opposed to another bearing to establish and maintain the contact angle, and to support reversing thrust loads.


Ball Bearing Features

  • AISI 52100 steel rings and balls standard
  • Available in 440C and M-50 steel
  • Circular pocket separator
  • Singles, pairs, tri-sets and quad sets available
  • Specialty lubricants available
Supplier's Site

Technical Specifications

  Alpine Bearing, Inc.
Product Category Ball Bearings
Product Number KA055AR0
Product Name Open Ball Bearings
Primary Bearing Category Angular Contact Ball Bearing
Unlock Full Specs
to access all available technical data

Similar Products

15mm Bore, 35mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MP3515 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details
 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-26 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details