Alpine Bearing, Inc. Sealed Ball Bearings JA030CP0

Description
The radial contact bearing is a single-row radial ball-bearing of conventional design with a Conrad-type assembly. The bearing is assembled by eccentric displacement of the inner race within the outer race, permitting insertion of about half of a full complement of balls. Although the radial contact bearing is designed primarily for radial load application, it can be configured to accept some axial (thrust) load in either direction. If thrust is a concern, a set of angular contact bearings should be considered for the specific application. Ball Bearing Features AISI 52100 steel rings and balls standard Available in 440C and M-50 steel Snap-over separator Specialty lubricants available
Description
The radial contact bearing is a single-row radial ball-bearing of conventional design with a Conrad-type assembly. The bearing is assembled by eccentric displacement of the inner race within the outer race, permitting insertion of about half of a full complement of balls. Although the radial contact bearing is designed primarily for radial load application, it can be configured to accept some axial (thrust) load in either direction. If thrust is a concern, a set of angular contact bearings should be considered for the specific application. Ball Bearing Features AISI 52100 steel rings and balls standard Available in 440C and M-50 steel Snap-over separator Specialty lubricants available

Suppliers

Company
Product
Description
Supplier Links
Sealed Ball Bearings - JA030CP0 - Alpine Bearing, Inc.
Allston, MA, United States
Sealed Ball Bearings
JA030CP0
Sealed Ball Bearings JA030CP0
The radial contact bearing is a single-row radial ball-bearing of conventional design with a Conrad-type assembly. The bearing is assembled by eccentric displacement of the inner race within the outer race, permitting insertion of about half of a full complement of balls. Although the radial contact bearing is designed primarily for radial load application, it can be configured to accept some axial (thrust) load in either direction. If thrust is a concern, a set of angular contact bearings should be considered for the specific application. Ball Bearing Features AISI 52100 steel rings and balls standard Available in 440C and M-50 steel Snap-over separator Specialty lubricants available

The radial contact bearing is a single-row radial ball-bearing of conventional design with a Conrad-type assembly. The bearing is assembled by eccentric displacement of the inner race within the outer race, permitting insertion of about half of a full complement of balls. Although the radial contact bearing is designed primarily for radial load application, it can be configured to accept some axial (thrust) load in either direction. If thrust is a concern, a set of angular contact bearings should be considered for the specific application.


Ball Bearing Features

  • AISI 52100 steel rings and balls standard
  • Available in 440C and M-50 steel
  • Snap-over separator
  • Specialty lubricants available
Supplier's Site

Technical Specifications

  Alpine Bearing, Inc.
Product Category Ball Bearings
Product Number JA030CP0
Product Name Sealed Ball Bearings
Primary Bearing Category Radial Ball Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-1/8 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PS5012G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details