Alpine Bearing, Inc. DW Series Radial Ball Bearings DW8

Description
Light weight design and safe for extreme environments, these bearings are typically used to support high loads which spin at medium to low RPMs and are commonly oscillating. These bearings can take many forms including single, double row or thin section ball bearings. Known for their precise manufacturing and durability, this type of bearing is good for a wide variety of applications. Choose double row for increased load capacity and speed. Ball Bearing Features equipped with PTFE seals exposed surfaces are cadmium plated, except inner ring bore, caps and seals operating temperature: -65 degrees to 250 degree fahrenheit
Description
Light weight design and safe for extreme environments, these bearings are typically used to support high loads which spin at medium to low RPMs and are commonly oscillating. These bearings can take many forms including single, double row or thin section ball bearings. Known for their precise manufacturing and durability, this type of bearing is good for a wide variety of applications. Choose double row for increased load capacity and speed. Ball Bearing Features equipped with PTFE seals exposed surfaces are cadmium plated, except inner ring bore, caps and seals operating temperature: -65 degrees to 250 degree fahrenheit

Suppliers

Company
Product
Description
Supplier Links
DW Series Radial Ball Bearings - DW8 - Alpine Bearing, Inc.
Allston, MA, United States
DW Series Radial Ball Bearings
DW8
DW Series Radial Ball Bearings DW8
Light weight design and safe for extreme environments, these bearings are typically used to support high loads which spin at medium to low RPMs and are commonly oscillating. These bearings can take many forms including single, double row or thin section ball bearings. Known for their precise manufacturing and durability, this type of bearing is good for a wide variety of applications. Choose double row for increased load capacity and speed. Ball Bearing Features equipped with PTFE seals exposed surfaces are cadmium plated, except inner ring bore, caps and seals operating temperature: -65 degrees to 250 degree fahrenheit

Light weight design and safe for extreme environments, these bearings are typically used to support high loads which spin at medium to low RPMs and are commonly oscillating. These bearings can take many forms including single, double row or thin section ball bearings. Known for their precise manufacturing and durability, this type of bearing is good for a wide variety of applications. Choose double row for increased load capacity and speed.


Ball Bearing Features

  • equipped with PTFE seals
  • exposed surfaces are cadmium plated, except inner ring bore, caps and seals
  • operating temperature: -65 degrees to 250 degree fahrenheit
Supplier's Site

Technical Specifications

  Alpine Bearing, Inc.
Product Category Ball Bearings
Product Number DW8
Product Name DW Series Radial Ball Bearings
Primary Bearing Category Radial Ball Bearing
Application Aerospace; Airframe / Aircraft Control
Type Maximum Capacity Double Row Full Ball Complement
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-3 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details
Ball Bearings - 2058822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PS3718M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details