Alpine Bearing, Inc. Mag-Lev Ball Bearings C105HX205Y18DF

Description
Combining incredible high rates of speed with challenging atmospheric conditions, turbo molecular pumps push bearings to new extremes. Alpine Bearing has worked together with world class manufacturers to develop replacement bearings for both ball bearing and magnetic levitation (mag-lev) turbo molecular pumps. Turbo pump magnetic levitation bearings are used to protect rotors in case of magnetic field failure. This type of bearing is for safety purposes only. Not finding your pump model or size listed? Alpine Bearing is constantly developing new sizes and values your input and questions. Please feel free to contact our turbo pump specialist at turbo@alpinebearing. com Ball Bearing Features ceramic balls nitrogen alloy steel (Chronidur) riveted phenolic retainers lubrication assisting retainers full compliment upper and lower safety bearings molybdenum disulfide coating advanced tribology custom lubrication dimension control to 1 micron
Description
Combining incredible high rates of speed with challenging atmospheric conditions, turbo molecular pumps push bearings to new extremes. Alpine Bearing has worked together with world class manufacturers to develop replacement bearings for both ball bearing and magnetic levitation (mag-lev) turbo molecular pumps. Turbo pump magnetic levitation bearings are used to protect rotors in case of magnetic field failure. This type of bearing is for safety purposes only. Not finding your pump model or size listed? Alpine Bearing is constantly developing new sizes and values your input and questions. Please feel free to contact our turbo pump specialist at turbo@alpinebearing. com Ball Bearing Features ceramic balls nitrogen alloy steel (Chronidur) riveted phenolic retainers lubrication assisting retainers full compliment upper and lower safety bearings molybdenum disulfide coating advanced tribology custom lubrication dimension control to 1 micron

Suppliers

Company
Product
Description
Supplier Links
Mag-Lev Ball Bearings - C105HX205Y18DF - Alpine Bearing, Inc.
Allston, MA, United States
Mag-Lev Ball Bearings
C105HX205Y18DF
Mag-Lev Ball Bearings C105HX205Y18DF
Combining incredible high rates of speed with challenging atmospheric conditions, turbo molecular pumps push bearings to new extremes. Alpine Bearing has worked together with world class manufacturers to develop replacement bearings for both ball bearing and magnetic levitation (mag-lev) turbo molecular pumps. Turbo pump magnetic levitation bearings are used to protect rotors in case of magnetic field failure. This type of bearing is for safety purposes only. Not finding your pump model or size listed? Alpine Bearing is constantly developing new sizes and values your input and questions. Please feel free to contact our turbo pump specialist at turbo@alpinebearing. com Ball Bearing Features ceramic balls nitrogen alloy steel (Chronidur) riveted phenolic retainers lubrication assisting retainers full compliment upper and lower safety bearings molybdenum disulfide coating advanced tribology custom lubrication dimension control to 1 micron

Combining incredible high rates of speed with challenging atmospheric conditions, turbo molecular pumps push bearings to new extremes. Alpine Bearing has worked together with world class manufacturers to develop replacement bearings for both ball bearing and magnetic levitation (mag-lev) turbo molecular pumps. Turbo pump magnetic levitation bearings are used to protect rotors in case of magnetic field failure. This type of bearing is for safety purposes only. Not finding your pump model or size listed? Alpine Bearing is constantly developing new sizes and values your input and questions. Please feel free to contact our turbo pump specialist at turbo@alpinebearing.com


Ball Bearing Features

  • ceramic balls
  • nitrogen alloy steel (Chronidur)
  • riveted phenolic retainers
  • lubrication assisting retainers
  • full compliment upper and lower safety bearings
  • molybdenum disulfide coating
  • advanced tribology
  • custom lubrication
  • dimension control to 1 micron
Supplier's Site

Technical Specifications

  Alpine Bearing, Inc.
Product Category Ball Bearings
Product Number C105HX205Y18DF
Product Name Mag-Lev Ball Bearings
Application Pump
Material / Plating 52100 Chrome Steel
Rolling Element Steel
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-40 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1699 lbs (771 kg)
Dynamic Radial 2743 lbs (1244 kg)
View Details
 - Flat and u-groove_Door roller (with built-in bearing and roller)_Door roller - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details