Alpine Bearing, Inc. Inch Ball Bearings BS-175

Description
Ball screw support bearings are designed to provide maximum axial rigidity and improved feeding accuracy for use with precision ball screws. They are high accuracy angular contact thrust bearings which are superior to combinations of standard angular contact bearings or arrangements of radial and thrust bearings for ball screw applications. Ball Bearing Features heavy preload standard add “DU” for universal duplex sets as suffix add “TU” for triplex as suffix add “QU” for quadruplex sets as suffix universally ground can be mounted as DU, DF, or DB for duplex, triplex & quadruplex sets, multiply width preload by 2, 3 or 4 respectively
Description
Ball screw support bearings are designed to provide maximum axial rigidity and improved feeding accuracy for use with precision ball screws. They are high accuracy angular contact thrust bearings which are superior to combinations of standard angular contact bearings or arrangements of radial and thrust bearings for ball screw applications. Ball Bearing Features heavy preload standard add “DU” for universal duplex sets as suffix add “TU” for triplex as suffix add “QU” for quadruplex sets as suffix universally ground can be mounted as DU, DF, or DB for duplex, triplex & quadruplex sets, multiply width preload by 2, 3 or 4 respectively

Suppliers

Company
Product
Description
Supplier Links
Inch Ball Bearings - BS-175 - Alpine Bearing, Inc.
Allston, MA, United States
Inch Ball Bearings
BS-175
Inch Ball Bearings BS-175
Ball screw support bearings are designed to provide maximum axial rigidity and improved feeding accuracy for use with precision ball screws. They are high accuracy angular contact thrust bearings which are superior to combinations of standard angular contact bearings or arrangements of radial and thrust bearings for ball screw applications. Ball Bearing Features heavy preload standard add “DU” for universal duplex sets as suffix add “TU” for triplex as suffix add “QU” for quadruplex sets as suffix universally ground can be mounted as DU, DF, or DB for duplex, triplex & quadruplex sets, multiply width preload by 2, 3 or 4 respectively

Ball screw support bearings are designed to provide maximum axial rigidity and improved feeding accuracy for use with precision ball screws. They are high accuracy angular contact thrust bearings which are superior to combinations of standard angular contact bearings or arrangements of radial and thrust bearings for ball screw applications.


Ball Bearing Features

  • heavy preload standard
  • add “DU” for universal duplex sets as suffix
  • add “TU” for triplex as suffix
  • add “QU” for quadruplex sets as suffix
  • universally ground
  • can be mounted as DU, DF, or DB
  • for duplex, triplex & quadruplex sets, multiply width preload by 2, 3 or 4 respectively
Supplier's Site

Technical Specifications

  Alpine Bearing, Inc.
Product Category Ball Bearings
Product Number BS-175
Product Name Inch Ball Bearings
Application Ball Screw Support; Spindle / Super Precision
Rolling Element Steel
Design Units Inch
Bore 1.7500 inch (44.450 mm)
Outside Diameter 3.0000 inch (76.200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-72 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 4010 lbs (1819 kg)
Dynamic Radial 10880 lbs (4934 kg)
View Details
Ball Bearings - 2058779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-P6225G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details