Alpine Bearing, Inc. B500DD Sealed Extra Light Torque Tube Ball Bearings B544DD

Description
Light weight design and safe for extreme environments, aircraft bearings are typically used to support high loads which spin at medium to low RPMs and are commonly oscillating. These bearings can take many forms including single, double row or thin section ball bearings. Known for their precise manufacturing and durability, this type of bearing is good for a wide variety of applications. Choose single row when space is at a premium. Ball Bearing Features extra light duty equipped with removable PTFE seals exposed surfaces except bore & seals are cadmium plated offered with CRES 400C material &/or zinc, nickel plating per OEM specs
Description
Light weight design and safe for extreme environments, aircraft bearings are typically used to support high loads which spin at medium to low RPMs and are commonly oscillating. These bearings can take many forms including single, double row or thin section ball bearings. Known for their precise manufacturing and durability, this type of bearing is good for a wide variety of applications. Choose single row when space is at a premium. Ball Bearing Features extra light duty equipped with removable PTFE seals exposed surfaces except bore & seals are cadmium plated offered with CRES 400C material &/or zinc, nickel plating per OEM specs

Suppliers

Company
Product
Description
Supplier Links
B500DD Sealed Extra Light Torque Tube Ball Bearings - B544DD - Alpine Bearing, Inc.
Allston, MA, United States
B500DD Sealed Extra Light Torque Tube Ball Bearings
B544DD
B500DD Sealed Extra Light Torque Tube Ball Bearings B544DD
Light weight design and safe for extreme environments, aircraft bearings are typically used to support high loads which spin at medium to low RPMs and are commonly oscillating. These bearings can take many forms including single, double row or thin section ball bearings. Known for their precise manufacturing and durability, this type of bearing is good for a wide variety of applications. Choose single row when space is at a premium. Ball Bearing Features extra light duty equipped with removable PTFE seals exposed surfaces except bore & seals are cadmium plated offered with CRES 400C material &/or zinc, nickel plating per OEM specs

Light weight design and safe for extreme environments, aircraft bearings are typically used to support high loads which spin at medium to low RPMs and are commonly oscillating. These bearings can take many forms including single, double row or thin section ball bearings. Known for their precise manufacturing and durability, this type of bearing is good for a wide variety of applications. Choose single row when space is at a premium.


Ball Bearing Features

  • extra light duty
  • equipped with removable PTFE seals
  • exposed surfaces except bore & seals are cadmium plated
  • offered with CRES 400C material &/or zinc, nickel plating per OEM specs
Supplier's Site

Technical Specifications

  Alpine Bearing, Inc.
Product Category Ball Bearings
Product Number B544DD
Product Name B500DD Sealed Extra Light Torque Tube Ball Bearings
Application Aerospace; Airframe / Aircraft Control
Design Units Inch
Bore 1.8125 inch (46.037 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346877 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-8 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
0.3125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details