Alpine Bearing, Inc. B500DD Sealed Extra Light Torque Tube Ball Bearings B539DD

Description
Light weight design and safe for extreme environments, aircraft bearings are typically used to support high loads which spin at medium to low RPMs and are commonly oscillating. These bearings can take many forms including single, double row or thin section ball bearings. Known for their precise manufacturing and durability, this type of bearing is good for a wide variety of applications. Choose single row when space is at a premium. Ball Bearing Features extra light duty equipped with removable PTFE seals exposed surfaces except bore & seals are cadmium plated offered with CRES 400C material &/or zinc, nickel plating per OEM specs
Description
Light weight design and safe for extreme environments, aircraft bearings are typically used to support high loads which spin at medium to low RPMs and are commonly oscillating. These bearings can take many forms including single, double row or thin section ball bearings. Known for their precise manufacturing and durability, this type of bearing is good for a wide variety of applications. Choose single row when space is at a premium. Ball Bearing Features extra light duty equipped with removable PTFE seals exposed surfaces except bore & seals are cadmium plated offered with CRES 400C material &/or zinc, nickel plating per OEM specs

Suppliers

Company
Product
Description
Supplier Links
B500DD Sealed Extra Light Torque Tube Ball Bearings - B539DD - Alpine Bearing, Inc.
Allston, MA, United States
B500DD Sealed Extra Light Torque Tube Ball Bearings
B539DD
B500DD Sealed Extra Light Torque Tube Ball Bearings B539DD
Light weight design and safe for extreme environments, aircraft bearings are typically used to support high loads which spin at medium to low RPMs and are commonly oscillating. These bearings can take many forms including single, double row or thin section ball bearings. Known for their precise manufacturing and durability, this type of bearing is good for a wide variety of applications. Choose single row when space is at a premium. Ball Bearing Features extra light duty equipped with removable PTFE seals exposed surfaces except bore & seals are cadmium plated offered with CRES 400C material &/or zinc, nickel plating per OEM specs

Light weight design and safe for extreme environments, aircraft bearings are typically used to support high loads which spin at medium to low RPMs and are commonly oscillating. These bearings can take many forms including single, double row or thin section ball bearings. Known for their precise manufacturing and durability, this type of bearing is good for a wide variety of applications. Choose single row when space is at a premium.


Ball Bearing Features

  • extra light duty
  • equipped with removable PTFE seals
  • exposed surfaces except bore & seals are cadmium plated
  • offered with CRES 400C material &/or zinc, nickel plating per OEM specs
Supplier's Site

Technical Specifications

  Alpine Bearing, Inc.
Product Category Ball Bearings
Product Number B539DD
Product Name B500DD Sealed Extra Light Torque Tube Ball Bearings
Application Aerospace; Airframe / Aircraft Control
Design Units Inch
Bore 0.7500 inch (19.050 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-3-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.1250 inch (28.575 mm)
View Details
 - Flat type_Stainless steel bearing (water resistant)_S - TOK America, Inc.
Specs
Material / Plating Stainless Steel
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details