Alpine Bearing, Inc. B500 Extra Light Torque Tube Ball Bearings B539

Description
Light weight design and safe for extreme environments, aircraft bearings are typically used to support high loads which spin at medium to low RPMs and are commonly oscillating. These bearings can take many forms including single, double row or thin section ball bearings. Known for their precise manufacturing and durability, this type of bearing is good for a wide variety of applications. Choose single row when space is at a premium. Ball Bearing Features extra light duty only made of chromium-alloy, high carbon steel, not cadmium plated lubricated in accordance to MIL-PRF-23827, MIL-PRF-81322 or MIL-PRF-6085 stainless steel also available
Description
Light weight design and safe for extreme environments, aircraft bearings are typically used to support high loads which spin at medium to low RPMs and are commonly oscillating. These bearings can take many forms including single, double row or thin section ball bearings. Known for their precise manufacturing and durability, this type of bearing is good for a wide variety of applications. Choose single row when space is at a premium. Ball Bearing Features extra light duty only made of chromium-alloy, high carbon steel, not cadmium plated lubricated in accordance to MIL-PRF-23827, MIL-PRF-81322 or MIL-PRF-6085 stainless steel also available

Suppliers

Company
Product
Description
Supplier Links
B500 Extra Light Torque Tube Ball Bearings - B539 - Alpine Bearing, Inc.
Allston, MA, United States
B500 Extra Light Torque Tube Ball Bearings
B539
B500 Extra Light Torque Tube Ball Bearings B539
Light weight design and safe for extreme environments, aircraft bearings are typically used to support high loads which spin at medium to low RPMs and are commonly oscillating. These bearings can take many forms including single, double row or thin section ball bearings. Known for their precise manufacturing and durability, this type of bearing is good for a wide variety of applications. Choose single row when space is at a premium. Ball Bearing Features extra light duty only made of chromium-alloy, high carbon steel, not cadmium plated lubricated in accordance to MIL-PRF-23827, MIL-PRF-81322 or MIL-PRF-6085 stainless steel also available

Light weight design and safe for extreme environments, aircraft bearings are typically used to support high loads which spin at medium to low RPMs and are commonly oscillating. These bearings can take many forms including single, double row or thin section ball bearings. Known for their precise manufacturing and durability, this type of bearing is good for a wide variety of applications. Choose single row when space is at a premium.


Ball Bearing Features

  • extra light duty only
  • made of chromium-alloy, high carbon steel, not cadmium plated
  • lubricated in accordance to MIL-PRF-23827, MIL-PRF-81322 or MIL-PRF-6085
  • stainless steel also available
Supplier's Site

Technical Specifications

  Alpine Bearing, Inc.
Product Category Ball Bearings
Product Number B539
Product Name B500 Extra Light Torque Tube Ball Bearings
Application Aerospace; Airframe / Aircraft Control
Design Units Inch
Bore 0.7500 inch (19.050 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Stainless steel bearing (water resistant)_S - TOK America, Inc.
Specs
Material / Plating Stainless Steel
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-6 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 2.2500 inch (57.150 mm)
View Details