Deep groove bearings have race dimensions that are similar to their ball dimensions. These bearings can be used in a wide variety of applications. They have grooved raceways on the inner and outer rings allowing them to sustain moderate radial and axial loads in both directions. They are well suited to high speed applications and can maintain their precision tolerance during high speed operation. Click above to see our selection of deep groove bearings with metric dimensions.
Ball Bearing Features
| Alpine Bearing, Inc. | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | 638ZZ |
| Product Name | Metric Ball Bearings |
| Type | Conrad / Deep Groove |
| Design Units | Metric |
| Bore | 0.3150 inch (8.000 mm) |
| Outside Diameter | 1.1024 inch (28.000 mm) |
| Overall Width | 0.3543 inch (9.000 mm) |