Alpine Bearing, Inc. Metric Ball Bearings 6306

Description
Deep groove bearings have race dimensions that are similar to their ball dimensions. These bearings can be used in a wide variety of applications. They have grooved raceways on the inner and outer rings allowing them to sustain moderate radial and axial loads in both directions. They are well suited to high speed applications and can maintain their precision tolerance during high speed operation. Click above to see our selection of deep groove bearings with metric dimensions. Ball Bearing Features Z – one shield ZZ – two shields NR – snap ring RS – one seal 2RS – two seals
Description
Deep groove bearings have race dimensions that are similar to their ball dimensions. These bearings can be used in a wide variety of applications. They have grooved raceways on the inner and outer rings allowing them to sustain moderate radial and axial loads in both directions. They are well suited to high speed applications and can maintain their precision tolerance during high speed operation. Click above to see our selection of deep groove bearings with metric dimensions. Ball Bearing Features Z – one shield ZZ – two shields NR – snap ring RS – one seal 2RS – two seals

Suppliers

Company
Product
Description
Supplier Links
Metric Ball Bearings - 6306 - Alpine Bearing, Inc.
Allston, MA, United States
Metric Ball Bearings
6306
Metric Ball Bearings 6306
Deep groove bearings have race dimensions that are similar to their ball dimensions. These bearings can be used in a wide variety of applications. They have grooved raceways on the inner and outer rings allowing them to sustain moderate radial and axial loads in both directions. They are well suited to high speed applications and can maintain their precision tolerance during high speed operation. Click above to see our selection of deep groove bearings with metric dimensions. Ball Bearing Features Z – one shield ZZ – two shields NR – snap ring RS – one seal 2RS – two seals

Deep groove bearings have race dimensions that are similar to their ball dimensions. These bearings can be used in a wide variety of applications. They have grooved raceways on the inner and outer rings allowing them to sustain moderate radial and axial loads in both directions. They are well suited to high speed applications and can maintain their precision tolerance during high speed operation. Click above to see our selection of deep groove bearings with metric dimensions.


Ball Bearing Features

  • Z – one shield
  • ZZ – two shields
  • NR – snap ring
  • RS – one seal
  • 2RS – two seals
Supplier's Site

Technical Specifications

  Alpine Bearing, Inc.
Product Category Ball Bearings
Product Number 6306
Product Name Metric Ball Bearings
Type Conrad / Deep Groove
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.8346 inch (72.000 mm)
Overall Width 0.7480 inch (19.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-P6225M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 680 lbs (308 kg)
Dynamic Radial 2760 lbs (1252 kg)
View Details