Alpine Bearing, Inc. Light 200 ABEC5 Ball Bearings 6212P5

Description
Precision radial bearings support axial loads in a single direction. They are high rigidity and have a high load capacity. This type of bearing is used for applications requiring high running accuracy and tight dimensional tolerances. Use of nonmetallic retainers such as phenolic can help to achieve higher speeds. Ball Bearing Features add “Z” for single shield add “ZZ” for two shields add “S” for single seal add “SS” for two seals
Description
Precision radial bearings support axial loads in a single direction. They are high rigidity and have a high load capacity. This type of bearing is used for applications requiring high running accuracy and tight dimensional tolerances. Use of nonmetallic retainers such as phenolic can help to achieve higher speeds. Ball Bearing Features add “Z” for single shield add “ZZ” for two shields add “S” for single seal add “SS” for two seals

Suppliers

Company
Product
Description
Supplier Links
Light 200 ABEC5 Ball Bearings - 6212P5 - Alpine Bearing, Inc.
Allston, MA, United States
Light 200 ABEC5 Ball Bearings
6212P5
Light 200 ABEC5 Ball Bearings 6212P5
Precision radial bearings support axial loads in a single direction. They are high rigidity and have a high load capacity. This type of bearing is used for applications requiring high running accuracy and tight dimensional tolerances. Use of nonmetallic retainers such as phenolic can help to achieve higher speeds. Ball Bearing Features add “Z” for single shield add “ZZ” for two shields add “S” for single seal add “SS” for two seals

Precision radial bearings support axial loads in a single direction. They are high rigidity and have a high load capacity. This type of bearing is used for applications requiring high running accuracy and tight dimensional tolerances. Use of nonmetallic retainers such as phenolic can help to achieve higher speeds.


Ball Bearing Features

  • add “Z” for single shield
  • add “ZZ” for two shields
  • add “S” for single seal
  • add “SS” for two seals
Supplier's Site

Technical Specifications

  Alpine Bearing, Inc.
Product Category Ball Bearings
Product Number 6212P5
Product Name Light 200 ABEC5 Ball Bearings
Primary Bearing Category Radial Ball Bearing
Application Spindle / Super Precision
Rolling Element Steel
Design Units Metric
Bore 2.3622 inch (60.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-62-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 23100 lbs (10476 kg)
View Details