Precision radial bearings support axial loads in a single direction. They are high rigidity and have a high load capacity. This type of bearing is used for applications requiring high running accuracy and tight dimensional tolerances. Use of nonmetallic retainers such as phenolic can help to achieve higher speeds.
Ball Bearing Features
| Alpine Bearing, Inc. | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | 6001P5 |
| Product Name | Extra Light 100 ABEC5 Ball Bearings |
| Primary Bearing Category | Radial Ball Bearing |
| Application | Spindle / Super Precision |
| Rolling Element | Steel |
| Design Units | Metric |
| Bore | 0.4724 inch (12.000 mm) |