Alpine Bearing, Inc. Double Direction Ball Bearings 234438

Description
This type of bearing can accommodate axial loads in both directions, and are done in a separable design. Double direction bearings can handily high axial forces and have a high rigidity. Ball Bearing Features 60 degree contact angle outer ring “OD” has a lubricating groove in center with lubricating holes
Description
This type of bearing can accommodate axial loads in both directions, and are done in a separable design. Double direction bearings can handily high axial forces and have a high rigidity. Ball Bearing Features 60 degree contact angle outer ring “OD” has a lubricating groove in center with lubricating holes

Suppliers

Company
Product
Description
Supplier Links
Double Direction Ball Bearings - 234438 - Alpine Bearing, Inc.
Allston, MA, United States
Double Direction Ball Bearings
234438
Double Direction Ball Bearings 234438
This type of bearing can accommodate axial loads in both directions, and are done in a separable design. Double direction bearings can handily high axial forces and have a high rigidity. Ball Bearing Features 60 degree contact angle outer ring “OD” has a lubricating groove in center with lubricating holes

This type of bearing can accommodate axial loads in both directions, and are done in a separable design. Double direction bearings can handily high axial forces and have a high rigidity.


Ball Bearing Features

  • 60 degree contact angle
  • outer ring “OD” has a lubricating groove in center with lubricating holes
Supplier's Site

Technical Specifications

  Alpine Bearing, Inc.
Product Category Ball Bearings
Product Number 234438
Product Name Double Direction Ball Bearings
Application Spindle / Super Precision
Rolling Element Steel
Type Double Directional Thrust Angular
Design Units Metric
Bore 7.4803 inch (190.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 2680 lbs (1215 kg)
View Details
 - Concave groove type_Plastic bearing_DH - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details